ZTS Technologies Co., Ltd 18 GHz Low Loss & Economical Cable Assembly 18ZF350-XXXX-1000

Description
ZF series cable assembly features low cost, low loss, excellent amplitude stability, good performance at high temperature, fire resistance etc. Applications including ECM & LRU systems, system interconnections, base stations and wireless stations etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +165℃ Time Delay: 4.39 nS/m Capacitance: 88 pF/m Inductance: 0.22 uH/m Shielding Effectiveness: >90 dB Dielectric constant: 1.73
Datasheet
Description
ZF series cable assembly features low cost, low loss, excellent amplitude stability, good performance at high temperature, fire resistance etc. Applications including ECM & LRU systems, system interconnections, base stations and wireless stations etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +165℃ Time Delay: 4.39 nS/m Capacitance: 88 pF/m Inductance: 0.22 uH/m Shielding Effectiveness: >90 dB Dielectric constant: 1.73
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 GHz Low Loss & Economical Cable Assembly - 18ZF350-XXXX-1000 - ZTS Technologies Co., Ltd
Shenzhen, China
18 GHz Low Loss & Economical Cable Assembly
18ZF350-XXXX-1000
18 GHz Low Loss & Economical Cable Assembly 18ZF350-XXXX-1000
ZF series cable assembly features low cost, low loss, excellent amplitude stability, good performance at high temperature, fire resistance etc. Applications including ECM & LRU systems, system interconnections, base stations and wireless stations etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +165℃ Time Delay: 4.39 nS/m Capacitance: 88 pF/m Inductance: 0.22 uH/m Shielding Effectiveness: >90 dB Dielectric constant: 1.73

ZF series cable assembly features low cost, low loss, excellent amplitude stability, good performance at high temperature, fire resistance etc. Applications including ECM & LRU systems, system interconnections, base stations and wireless stations etc.

Parameters
Impedance: 50 ohm
Temperature: -55℃ ~ +165℃
Time Delay: 4.39 nS/m
Capacitance: 88 pF/m
Inductance: 0.22 uH/m
Shielding Effectiveness: >90 dB
Dielectric constant: 1.73

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category Cable Assemblies
Product Number 18ZF350-XXXX-1000
Product Name 18 GHz Low Loss & Economical Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details