ZTS Technologies Co., Ltd 13.5 GHz Ultra Flexible & Economical Cable Assembly 13.5ZG850-XXXX-1000

Description
ZG series cable assembly features ultra flexibility, low cost, good amplitude stability, excellent shielding etc. Applications including EMC&LRU systems, flexible connections, vehicle communication systems, base stations, system interconnection and wireless stations etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +85℃ Time Delay: 4.39 nS/m Capacitance: 88 pF/m Inductance: 0.22 uH/m Shielding Effectiveness: >90 dB Dielectric constant: 1.73
Datasheet
Description
ZG series cable assembly features ultra flexibility, low cost, good amplitude stability, excellent shielding etc. Applications including EMC&LRU systems, flexible connections, vehicle communication systems, base stations, system interconnection and wireless stations etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +85℃ Time Delay: 4.39 nS/m Capacitance: 88 pF/m Inductance: 0.22 uH/m Shielding Effectiveness: >90 dB Dielectric constant: 1.73
Datasheet

Suppliers

Company
Product
Description
Supplier Links
13.5 GHz Ultra Flexible & Economical Cable Assembly - 13.5ZG850-XXXX-1000 - ZTS Technologies Co., Ltd
Shenzhen, China
13.5 GHz Ultra Flexible & Economical Cable Assembly
13.5ZG850-XXXX-1000
13.5 GHz Ultra Flexible & Economical Cable Assembly 13.5ZG850-XXXX-1000
ZG series cable assembly features ultra flexibility, low cost, good amplitude stability, excellent shielding etc. Applications including EMC&LRU systems, flexible connections, vehicle communication systems, base stations, system interconnection and wireless stations etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +85℃ Time Delay: 4.39 nS/m Capacitance: 88 pF/m Inductance: 0.22 uH/m Shielding Effectiveness: >90 dB Dielectric constant: 1.73

ZG series cable assembly features ultra flexibility, low cost, good amplitude stability, excellent shielding etc. Applications including EMC&LRU systems, flexible connections, vehicle communication systems, base stations, system interconnection and wireless stations etc.

Parameters
Impedance: 50 ohm
Temperature: -55℃ ~ +85℃
Time Delay: 4.39 nS/m
Capacitance: 88 pF/m
Inductance: 0.22 uH/m
Shielding Effectiveness: >90 dB
Dielectric constant: 1.73

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category Cable Assemblies
Product Number 13.5ZG850-XXXX-1000
Product Name 13.5 GHz Ultra Flexible & Economical Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details