ZTS Technologies Co., Ltd 33 GHz Low Loss Phase Stable Cable Assembly 33ZB470-XXXX-1000

Description
ZB series cable assembly operates frequency up to 67GHz. It features ultra-low loss, excellent mechanical phase stability, extra low temperature-related phase change, good electrical properties, light weight. The typical applications include military, phased-array radars, electronic warfare (EW) and mechanical equipment etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +165℃ Time Delay: 4.02 nS/m Capacitance: 80 pF/m Inductance: 0.31 uH/m Shielding Effectiveness: >90 dB Dielectric constant: 1.45
Datasheet
Description
ZB series cable assembly operates frequency up to 67GHz. It features ultra-low loss, excellent mechanical phase stability, extra low temperature-related phase change, good electrical properties, light weight. The typical applications include military, phased-array radars, electronic warfare (EW) and mechanical equipment etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +165℃ Time Delay: 4.02 nS/m Capacitance: 80 pF/m Inductance: 0.31 uH/m Shielding Effectiveness: >90 dB Dielectric constant: 1.45
Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 GHz Low Loss Phase Stable Cable Assembly - 33ZB470-XXXX-1000 - ZTS Technologies Co., Ltd
Shenzhen, China
33 GHz Low Loss Phase Stable Cable Assembly
33ZB470-XXXX-1000
33 GHz Low Loss Phase Stable Cable Assembly 33ZB470-XXXX-1000
ZB series cable assembly operates frequency up to 67GHz. It features ultra-low loss, excellent mechanical phase stability, extra low temperature-related phase change, good electrical properties, light weight. The typical applications include military, phased-array radars, electronic warfare (EW) and mechanical equipment etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +165℃ Time Delay: 4.02 nS/m Capacitance: 80 pF/m Inductance: 0.31 uH/m Shielding Effectiveness: >90 dB Dielectric constant: 1.45

ZB series cable assembly operates frequency up to 67GHz. It features ultra-low loss, excellent mechanical phase stability, extra low temperature-related phase change, good electrical properties, light weight. The typical applications include military, phased-array radars, electronic warfare (EW) and mechanical equipment etc.

Parameters
Impedance: 50 ohm
Temperature: -55℃ ~ +165℃
Time Delay: 4.02 nS/m
Capacitance: 80 pF/m
Inductance: 0.31 uH/m
Shielding Effectiveness: >90 dB
Dielectric constant: 1.45

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category Cable Assemblies
Product Number 33ZB470-XXXX-1000
Product Name 33 GHz Low Loss Phase Stable Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details