ZTS Technologies Co., Ltd 50 GHz Low Loss Phase Stable Cable Assembly 50ZB330-XXXX-1000

Description
ZB series cable assembly operates frequency up to 67GHz. It features ultra-low loss, excellent mechanical phase stability, extra low temperature-related phase change, good electrical properties, light weight. The typical applications include military, phased-array radars, electronic warfare (EW) and mechanical equipment etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +165℃ Time Delay: 4.02 nS/m Capacitance: 80 pF/m Inductance: 0.31 uH/m Shielding Effectiveness: >90 dB Dielectric constant: 1.45
Datasheet
Description
ZB series cable assembly operates frequency up to 67GHz. It features ultra-low loss, excellent mechanical phase stability, extra low temperature-related phase change, good electrical properties, light weight. The typical applications include military, phased-array radars, electronic warfare (EW) and mechanical equipment etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +165℃ Time Delay: 4.02 nS/m Capacitance: 80 pF/m Inductance: 0.31 uH/m Shielding Effectiveness: >90 dB Dielectric constant: 1.45
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 GHz Low Loss Phase Stable Cable Assembly - 50ZB330-XXXX-1000 - ZTS Technologies Co., Ltd
Shenzhen, China
50 GHz Low Loss Phase Stable Cable Assembly
50ZB330-XXXX-1000
50 GHz Low Loss Phase Stable Cable Assembly 50ZB330-XXXX-1000
ZB series cable assembly operates frequency up to 67GHz. It features ultra-low loss, excellent mechanical phase stability, extra low temperature-related phase change, good electrical properties, light weight. The typical applications include military, phased-array radars, electronic warfare (EW) and mechanical equipment etc. Parameters Impedance: 50 ohm Temperature: -55℃ ~ +165℃ Time Delay: 4.02 nS/m Capacitance: 80 pF/m Inductance: 0.31 uH/m Shielding Effectiveness: >90 dB Dielectric constant: 1.45

ZB series cable assembly operates frequency up to 67GHz. It features ultra-low loss, excellent mechanical phase stability, extra low temperature-related phase change, good electrical properties, light weight. The typical applications include military, phased-array radars, electronic warfare (EW) and mechanical equipment etc.

Parameters
Impedance: 50 ohm
Temperature: -55℃ ~ +165℃
Time Delay: 4.02 nS/m
Capacitance: 80 pF/m
Inductance: 0.31 uH/m
Shielding Effectiveness: >90 dB
Dielectric constant: 1.45

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category Cable Assemblies
Product Number 50ZB330-XXXX-1000
Product Name 50 GHz Low Loss Phase Stable Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details