Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
ZTS TECHNOLOGIES CO., LTD
67ZTB-18X18X-1000-AR -- 67 GHZ TEST CABLE ASSEMBLY WITH PTFE ARMOR
ZTS Technologies Co., Ltd
67 GHz Test Cable Assembly With PTFE Armor
67ZTB-18X18X-1000-AR
Description
67 GHz Test Cable Assembly With PTFE Armor
ZTS Technologies Co., Ltd
Done
Description
67 GHz Test Cable Assembly With PTFE Armor
Suppliers
Company
Product
Description
Supplier Links
ZTS Technologies Co., Ltd
Shenzhen, China
67 GHz Test Cable Assembly With PTFE Armor
67ZTB-18X18X-1000-AR
67 GHz Test Cable Assembly With PTFE Armor
67ZTB-18X18X-1000-AR
67 GHz Test Cable Assembly With PTFE Armor
67 GHz Test Cable Assembly With PTFE Armor
Supplier's Site
Technical Specifications
ZTS Technologies Co., Ltd
Product Category
Cable Assemblies
Product Number
67ZTB-18X18X-1000-AR
Product Name
67 GHz Test Cable Assembly With PTFE Armor
Application
RF
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
Brown PVC Single Wire
56010110
View Details
Amphenol Communications Solutions
QSFP+
10114734-3050LF
Specs
Cable Length
16.4 ft (50 dm)
Connector Type
Cable Assembly
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details
Douglas Electrical Components
Custom Harnessing: Cable Harnesses
Specs
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
TE Connectivity
Twisted Pair Cable
015491-000
Specs
Product Category
Cable
Cable Insulation
Radiation-Crosslinked, Modified ETFE
Cable Conductor
Copper
View Details
2
suppliers