Samtec Inc. Cable Assemblies - Pluggable Cables ARC6-16-40.0-LU-LU-3-1

Description
Win Source Part Number: 1195406-ARC6-16-40.0 -LU-LU-3-1 Category: Cable Assemblies>Pluggable Cables Series: AcceleRate® ARC6 Number of Positions: 32 Color: Blue Connector Type: Plug to Plug Fastening Type: Latch Lock Package: Bulk Wire Gauge: 34 AWG Gender: Male to Male Length: 3.33' (1.02m) Cable Type: Flat, Twin Axial Shielding: Shielded Usage: Internal Frequency - Max: 56Gbps Standard Package: 25 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: 612-ARC6-16-40.0-LU- LU-3-1 Base Product Number: ARC6-16
Request a Quote Datasheet
Description
Win Source Part Number: 1195406-ARC6-16-40.0 -LU-LU-3-1 Category: Cable Assemblies>Pluggable Cables Series: AcceleRate® ARC6 Number of Positions: 32 Color: Blue Connector Type: Plug to Plug Fastening Type: Latch Lock Package: Bulk Wire Gauge: 34 AWG Gender: Male to Male Length: 3.33' (1.02m) Cable Type: Flat, Twin Axial Shielding: Shielded Usage: Internal Frequency - Max: 56Gbps Standard Package: 25 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: 612-ARC6-16-40.0-LU- LU-3-1 Base Product Number: ARC6-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Pluggable Cables
1195406-ARC6-16-40.0-LU-LU-3-1
Cable Assemblies - Pluggable Cables 1195406-ARC6-16-40.0-LU-LU-3-1
Win Source Part Number: 1195406-ARC6-16-40.0 -LU-LU-3-1 Category: Cable Assemblies>Pluggable Cables Series: AcceleRate® ARC6 Number of Positions: 32 Color: Blue Connector Type: Plug to Plug Fastening Type: Latch Lock Package: Bulk Wire Gauge: 34 AWG Gender: Male to Male Length: 3.33' (1.02m) Cable Type: Flat, Twin Axial Shielding: Shielded Usage: Internal Frequency - Max: 56Gbps Standard Package: 25 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: 612-ARC6-16-40.0-LU- LU-3-1 Base Product Number: ARC6-16

Win Source Part Number: 1195406-ARC6-16-40.0-LU-LU-3-1
Category: Cable Assemblies>Pluggable Cables
Series: AcceleRate® ARC6
Number of Positions: 32
Color: Blue
Connector Type: Plug to Plug
Fastening Type: Latch Lock
Package: Bulk
Wire Gauge: 34 AWG
Gender: Male to Male
Length: 3.33' (1.02m)
Cable Type: Flat, Twin Axial
Shielding: Shielded
Usage: Internal
Frequency - Max: 56Gbps
Standard Package: 25
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: 612-ARC6-16-40.0-LU-LU-3-1
Base Product Number: ARC6-16

Buy Now Datasheet
CABLE M-M 1.02M Product overview: ARC6-16-40.0-LU-LU-3 -1 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-ARC6-16-40.0-LU- LU-3-1 can be used for catalog matching and distributor lookup.

CABLE M-M 1.02M Product overview: ARC6-16-40.0-LU-LU-3-1 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-ARC6-16-40.0-LU-LU-3-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1195406-ARC6-16-40.0-LU-LU-3-1 460-ARC6-16-40.0-LU-LU-3-1
Product Name Cable Assemblies - Pluggable Cables Cable Assembly
Cable Shielding Shielded
Cable Length 3.33 ft (10.15 dm)
Connector Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 22 AWG Cable Assembly, 450mm, single-end, for Latches - M80-FC10668L0-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - Q128-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.25 ft (9.91 dm)
Connector Type IEC 320-C14
View Details
5 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details