Powell Electronics, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
50
100
150
170
180
190
200
210
220
222
223
224
225
226
227
228
229
230
231
232
233
234
240
250
260
270
280
290
300
308
| Product Name | Notes |
|---|---|
| .100 Mini Mate Univ Double Row Disc Wire | |
| .100 Mini Mate Univ Single Row Disc Wire | |
| .100 Mini Mate Universal Double Row Disc | |
| .100 Mini Mate® Universal Double Row | |
| 2.00 mm Tiger Eye High-Reliability Skt S | |
| 50 Ohm SMP Jack Cable Termination | |
| Low profile twisted pair ribbon cable as | |
| SMP Right Angle Cable Plug 50 Ohm | |
| Snapper Hose Clamp, .24–.26 Bundle Dia | |
| Snapper Hose Clamp, .28–.30 Bundle Dia | |
| Snapper Hose Clamp, .31–.35 Bundle Dia | |
| Snapper Hose Clamp, .32–.35 Bundle Dia | |
| Snapper Hose Clamp, .57–.65 Bundle Dia | |
| Snapper Hose Clamp, .61–.72 Bundle Dia | |
| Snapper Hose Clamp, .62–.72 Bundle Dia | |
| Snapper Hose Clamp, .74–.84 Bundle Dia | |
| Snapper Hose Clamp, .75–.85 Bundle Dia | |
| Snapper Hose Clamp, .78–.93 Bundle Dia |
| << Prev | Next >> |