Powell Electronics, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
50
100
110
120
130
140
150
160
161
162
163
164
165
166
167
168
169
170
171
172
173
180
190
200
210
220
230
250
300
308
| Product Name | Notes |
|---|---|
| .100 Mini Mate Single Row Disc Wire Cabl | |
| .100 Mini Mate Single Row Disc Wire Tefl | |
| 50 Ohm 1.85 mm Jack, Compression Mount | |
| 50 Ohm 2.40 mm Jack, Compression Mount | |
| 50 Ohm BNC Jack, Die Cast, Through-hole, | |
| 50 Ohm MCX Jack | |
| 50 Ohm MMCX Switchable Jack | |
| 50 Ohm RF Cable Assembly, RG 58 Cable | |
| 50 Ohm SMA Jack | |
| 50 Ohm SMB Jack | |
| 50 Ohm SMPM Jack, Bullet Adaptor | |
| 50 Ohm TNC | |
| 75 Ohm BNC Jack, Through-hole | |
| ASP | |
| High-Speed I/O Receptacle | |
| Mini-Mate Cable Assembly, Teflon Cable, | |
| Precision 1.0 mm Cable Connector | |
| Precision 1.85 mm Cable Connector | |
| Precision 2.40 mm Cable Connector | |
| Precision 2.92 mm Cable Connector | |
| Precision 3.50 mm Cable Connector | |
| Precision N Type Cable Connector | |
| Precision SMP Cable Connector | |
| Precision SMPM Cable Connectors | |
| Precision SSMA Cable Connector | |
| Precision TNCA Cable Connector | |
| Replacement Block for 50 GHz, Bulls Eye | |
| Single Row Discrete Wire Assembly, 0.050 |
| << Prev | Next >> |