Powell Electronics, Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 50 70 80 90 100 110 120 126 127 128 129 130 131 132 133 134 135 136 137 138 140 150 160 170 180 190 200 250 300 308
Product Name Notes
.050 Tiger Eye IDC Ribbon Cable Assembl
.250 PowerStrip/40 A Single Row Discrete
0.50 mm Razor Beam High-Speed Hermaphrod
Double Row Discrete Teflon Wire Assembly
High Speed Hermaphroditic Cable, 0.50mm
High Speed Hermaphroditic Cable
High-Speed / RF Cable Assembly
HLCD-20-17.00-TLS-BR S-1
HLCD-30-06.00-TR-TR- 1
HLCD-30-20.00-TLS-BR S-1
HLCD-30-24.00-TLS-BR S-1
HLCD-40-15.00-TLS-BR S-1

<< Prev Next >>