Real Time Automation, Inc. Datasheets for Network Gateways

Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
The 1761-NET-AIC is obsolete, its end of life is another step to move users away from legacy PLCs and serial protocols. The problem for you is that you aren’t ready...
The 460MSSC connects a Modbus TCP/IP client device and up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty.
The 460MSTCP moves data between a Modbus TCP/IP client and a Ethernet TCP/IP system. It allows you to interpret the ASCII data strings into meaningful data types for use in...
The 460MSTCP moves data wirelessly between a Modbus TCP/IP client and a Ethernet TCP/IP system. It allows you to interpret the ASCII data strings into meaningful data types for use...
The 460MSUS connects a Modbus TCP/IP client device and up to three OPC UA clients. Best of all, the product is made in the USA and comes with 5-year warranty.
The 460MSUS wirelessly connects a Modbus TCP/IP client device and up to three OPC UA clients over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best...
The 460MSUSB moves data between up to two USB devices like barcode scanners and a Modbus TCP/IP client device. It’s the perfect tool to tie your USB devices to your...
The 460PBSA moves data between a PROFIBUS master device and serial ASCII. It's a great tool to implement PROFIBUS devices into your PC or embedded applications that support raw ASCII...
The 460PBSTCP moves data between a PROFIBUS master device and Ethernet TCP/IP. It's a great tool to implement PROFIBUS devices into your PC or embedded applications that support Ethernet TCP/IP...
The 460PSA moves data between an ASCII RS232, RS422 or RS485 device and your PROFINET IO controller. With the 460PSA, you now have a solution to get ASCII barcode readers,...
The 460PSA moves data between an ASCII RS232, RS422, or RS485 device and your PROFINET IO controller using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the...
The 460PSA wirelessly moves data between an ASCII RS232, RS422 or RS485 device and your PROFINET IO controller over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption...
The 460PSBC moves data between a network of up to 32 BACnet/IP servers and a PROFINET IO controller using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With...
The 460PSBC moves data between a network of up to 32 BACnet/IP servers and a PROFINET IO controller. With the 460PSBC, you are making a direct connection between PROFINET IO...
The 460PSBM moves data between a network of up to 32 BACnet MS/TP devices and a PROFINET IO controller over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES...
The 460PSBM moves data between a network of up to 32 BACnet MS/TP devices and a PROFINET IO controller. Best of all, the product is made in the USA and...
The 460PSBM moves data between a network of up to 32 BACnet MS/TP devices and a PROFINET IO controller. Connect to your PROFINET device over Wi-Fi using Wi-Fi IEEE 802.11...
The 460PSBM moves data between a network of up to 32 BACnet MS/TP devices and a PROFINET IO controller. With the 460PSBM, you are making a direct connection between PROFINET...
The 460PSBMS moves data between a BACnet MS/TP master and a PROFINET IO controller. With the 460PSBMS, you are making a direct connection between PROFINET IO data and your BACnet...
The 460PSBMS moves data between a PROFINET IO controller and a BACnet MS/TP master over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSBMS,...
The 460PSBMS moves data between a PROFINET IO controller and a BACnet MS/TP master. With the 460PSBMS, you are making a direct connection between PROFINET IO data and your BACnet...
The 460PSBS moves data between a PROFINET IO controller and a BACnet/IP client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSBS, you...
The 460PSBS moves data between a PROFINET IO controller and a BACnet/IP client. With the 460PSBS, you are making a direct connection between PROFINET IO data and your BACnet/IP building...
The 460PSDM moves data between up a DeviceNet master and a PROFINET IO controller. It's the perfect tool to tie in all your DeviceNet devices to your PROFINET network. Best...
The 460PSDM moves data between up to 32 DeviceNet slaves and a PROFINET IO controller. It's the perfect tool to tie in all your DeviceNet devices to your PROFINET network.
The 460PSMC moves data between up to 32 Modbus TCP/IP server devices and a PROFINET IO controller like a S7. It’s the perfect tool to tie legacy or cost-effective Modbus...
The 460PSMC moves data between up to 32 Modbus TCP/IP server devices and a PROFINET IO controller, like an S7. It’s the perfect tool to tie legacy or cost-effective Modbus...
The 460PSMM moves data between up to 32 Modbus RTU Server devices and a PROFINET IO controller like a S7. It’s the perfect tool to tie legacy or cost effective...
The 460PSMM moves data between up to 32 Modbus RTU Server devices and a PROFINET IO controller like a S7. It’s the perfect tool to tie legacy or cost-effective Modbus...
The 460PSMRS moves data between a Modbus RTU Client device and a PROFINET IO controller like a S7. It’s the perfect tool to tie legacy or cost effective Modbus RTU...
The 460PSMRS moves data between a Modbus RTU Client device and a PROFINET IO controller, like an S7. It’s the perfect tool to tie legacy or cost effective Modbus RTU...
The 460PSMRS moves data between a Modbus RTU Client device and a PROFINET IO controller, like an S7. It’s the perfect tool to tie legacy or cost-effective Modbus RTU controllers...
The 460PSMRS moves data between a Modbus RTU Client device and a PROFINET IO controller. It’s the perfect tool to tie legacy or cost effective Modbus RTU controllers into your...
The 460PSMS moves data between a Modbus TCP/IP client and a PROFINET IO controller like a S7. It’s the perfect tool to tie legacy or cost effective Modbus TCP/IP controllers...
The 460PSMS moves data between a Modbus TCP/IP client and a PROFINET IO controller like an S7. It’s the perfect tool to tie legacy or cost effective Modbus TCP/IP controllers...
The 460PSMS moves data between a Modbus TCP/IP client and a PROFINET IO controller, like an S7. It’s the perfect tool to tie legacy or cost effective Modbus TCP/IP controllers...
The 460PSPBS moves data between a PROFINET IO Controller and a PROFIBUS DP Controller. It's the perfect tool to tie in all the PROFINET devices in your automation system to...
The 460PSQT moves data between a PROFINET controller and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or create a sophisticated alarm...
The 460PSSC connects a PROFINET controller device and up to five Siemens S7 PLCs. It’s the perfect tool to help integrate Siemens controllers and PROFINET server devices. Comes with a...
The 460PSSC connects a PROFINET controller device and up to five Siemens S7 PLCs. It’s the perfect tool to help integrate Siemens controllers and PROFINET server devices. Comes with din...
The 460PSSC connects a PROFINET controller device and up to five Siemens S7 PLCs. It’s the perfect tool to help integrate Siemens controllers and PROFINET server devices. Comes with panel...
The 460PSSC moves data between a PROFINET controller device up to five Siemens S7 PLCs. Featuring separate Ethernet network connections for each network over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n...
The 460PSSC moves data between a PROFINET Controller device up to five Siemens S7 PLCs. The gateway allows data to transfer between protocols while network traffic is segregated allowing you...
The 460PSTCP moves data between up to 10 Ethernet TCP/IP devices and a PROFINET IO controller over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With...
The 460PSTCP moves data between up to 10 Ethernet TCP/IP devices and a PROFINET IO controller. With the 460PSTCP, you now have a tool to help you map PROFINET IO...
The 460PSUS moves data between a PROFINET controller device up to three OPC UA clients over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of...
The 460PSUS moves data between a PROFINET controller device up to three OPC UA clients. Best of all, the product is made in the USA and comes with 5-year warranty.
The 460PSUS moves data between a PROFINET controller device up to three OPC UA clients. The gateway allows data to transfer between protocols while network traffic is segregated allowing you...
The 460PSUSB moves data between USB devices and a PROFINET IO Controller. You now have a tool to map USB barcode scanners into a PROFINET IO Controller. You also finally...
The 460QT allows you connect multiple in-house MQTT brokers to AWS or Azure. Perfect for bridging OT based MQTT brokers to cloud-based applications. Best of all, the product is made...
The 460SC moves data between up to five Siemens S7 PLCs. Simply map data points from one PLC to another using the gateway's internal mapping without the use of get/put...
The 460SCQT moves data between a Siemens controller and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or create a sophisticated alarm...
The 460SCUS moves data between up to five Siemens S7 PLCs and up to three OPC client devices over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption...
The 460SCUS moves data between up to five Siemens S7 PLCs and up to three OPC client devices. Best of all, the product is made in the USA and comes...
The 460TCP transfers data between up to 10 TCP/IP devices as well as parsing incoming data, and concatenating outgoing data wirelessly using the Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with...
The 460TCP transfers data between up to 10 TCP/IP devices as well as parsing incoming data, and concatenating outgoing data. Best of all, the product is made in the USA,...
The 460TCPA moves data between an ASCII RS232, RS422, or RS485 devices over to Ethernet TCP/IP connections over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit.
The 460TCPA moves data between an ASCII RS232, RS422, or RS485 devices over to Ethernet TCP/IP connections. Connect to your Ethernet TCP/IP devices. With the 460TCPA, you now have a...
The 460TCPA moves data between ASCII RS232, RS422, or RS485 devices over to Ethernet TCP/IP connections. With the 460TCPA, you now have a solution to get ASCII barcode readers, ASCII...
The 460TCPQT moves data between an Ethernet-based ASCII command device and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or create a...
The 460TCPQT moves data between an Ethernet-based ASCII command devices and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or create a...
The 460TCPSC moves data between up to 10 Ethernet TCP/IP devices and up to five Siemens S7 PLCs over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption...
The 460TCPSC moves data between up to 10 Ethernet TCP/IP devices and up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes...
The 460TCPUS moves data between up to 10 Ethernet TCP/IP devices and a OPC UA client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best...
The 460TCPUS moves data between up to 10 Ethernet TCP/IP devices and a OPC UA client. Best of all, the product is made in the USA and comes with 5-year...
The 460TCPUSB moves data between USB HID devices and printers over to TCP/IP-enabled devices. Best of all, the product is made in the USA and comes with 5-year warranty. Comes...
The 460TCPWI moves data between up to 10 Ethernet TCP/IP devices and a RESTful web interface. The 460TCPWI delivers your TCP socket data as JSON or XML files via HTTP...
The 460TCPWI moves data between up to 10 Ethernet TCP/IP devices and a RESTful web interface. The gateway presents the data as JSON or XML files transferred via HTTP commands...
The 460TCPWI moves data between up to 10 Ethernet TCP/IP devices and a RESTful web interface. The gateway presents the data as JSON or XML files transferred via HTTP commands.
The 460US can move data between up to three OPC UA clients wirelessly using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is...
The 460US can move data between up to three OPC UA clients. Best of all, the product is made in the USA, always in stock, and comes with a five-year...
The 460USB moves data between up to two USB scanner or printer devices. Best of all, the product is made in the USA, always in stock, and comes with a...
The 460USBDFM moves data between up to two USB devices, like barcode scanners and DF1 devices. It’s the perfect tool to tie your USB devices to your legacy PLC system.
The 460USBSC moves data between up to two USB devices like barcode scanners and up to five Siemens S7 PLCs. Best of all, the product is made in the USA...
The 460USBUS moves data between up to two USB devices and OPC UA clients. Best of all, the product is made in the USA and comes with 5-year warranty. Comes...
The 460WISC moves data between up to five Siemens S7 PLCs via web services. Access data via HTTP calls. With the 460WISC, you are making a direct connection between XML/JSON...
The 460WISC moves data between up to five Siemens S7 PLCs via Web Services. The gateway presents the data as JSON or XML files transferred via HTTP commands. With the...
The 460WISC moves data between up to five Siemens S7 PLCs via Web Services.The gateway presents the S7 data as JSON or XML files transferred via HTTP commands over Wi-Fi...
The 460WIUS moves data between up to three OPC UA clients and a web based application. The gateway presents the OPC UA data as JSON or XML files transferred via...
The 460WIUS moves data between up to three OPC UA clients and your web applications. Use that data to easily build a log, a dashboard, archive data or create a...
The 460WIUS moves data between up to three OPC UA clients via web services. Best of all, the product is made in the USA and comes with 5-year warranty. Comes...
The 490NBX can move your data to and from your ASCII Ethernet TCP or UDP devices with only on PLC tag. This means you can have one 490NBX to bridge...
With the 460MSWI, it is easier than ever to monitor your Modbus controller data from Excel or pull table values into your web applications. Use that data to easily build...
With the 460MSWI, it is easier than ever to monitor your Modbus controller data via a web application. Use that data to easily build a dashboard, archive data or create...
With the 460MSWI, it is easier than ever to monitor your Modbus controller via web applications. Use that data to easily build a dashboard, archive data or create a sophisticated...
With the 460PSWI, it is easier than ever to monitor your PROFINET controller data from Excel or pull table values into your web applications. Use that data to easily build...
With the 460PSWI, it is easier than ever to monitor your PROFINET controller data from your web applications. Use that data to easily build a log, a dashboard, archive data...
With the 460PSWI, it is easier than ever to monitor your PROFINET controller data via your web applications. Use that data to easily build a dashboard, archive data or create...
You can now make your legacy serial PLCs look like Ethernet TCP/IP data! Any of your old serial PLCs like the PLC5, SLC, or MicroLogix can now provide data to...
You can now make your legacy serial PLCs look like Ethernet TCP/IP data! Any of your old serial PLCs like the PLC5, SLC, or MicroLogix can now provide data to...
Your legacy Allen-Bradley serial PLC can now be a PROFIBUS slave device on a PROFIBUS network. It’s the perfect tool to save legacy PLCs from the scrap pile and get...
Your legacy Allen-Bradley serial PLC can now be a PROFINET IO device on a PROFINET network over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It’s...
Your legacy Allen-Bradley serial PLC can now be a PROFINET IO device on a PROFINET network. It’s the perfect tool to keep those old legacy PLCs from the scrap pile...

<< Prev Next >>