The 460PSDFM-N700-D is an industrial control component gateway designed to connect a PROFINET IO controller with up to 32 DF1 serial devices. It supports a maximum of 1280 bytes of data in each direction on the PROFINET IO network and is compatible with various Allen-Bradley PLCs, including PLC5, SLC, and MicroLogix models. The device features a fully configurable PROFINET interface and allows for effortless browser-based configuration without the need for additional programming software. This gateway supports both full duplex and half duplex operation modes for DF1 communication and can handle multiple data types, including integers, binaries, and floats. It operates within a wide temperature range of -40°C to 85°C and is housed in a durable anodized aluminum enclosure suitable for din rail or panel mounting. The product includes a 5-year hardware warranty and offers features such as alarming, gateway security, and diagnostic logging, making it a robust solution for integrating legacy PLCs into modern PROFINET networks.
Your legacy Allen-Bradley serial PLC can now be a PROFINET IO device on a PROFINET network. It’s the perfect tool to keep those old legacy PLCs from the scrap pile and extend their useful life. Comes with a din rail mount.
| Real Time Automation, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 460PSDFM-N700-D |
| Product Name | Industrial Control Component Gateways: Connects a PROFINET IO controller with as many as 32 DF1 slaves |
| Network Equipment | Gateway |