Real Time Automation, Inc. Industrial Control Component Gateways: Connects a PROFINET IO controller with a Modbus TCP client over Wi-Fi 460PSMS-N2EW-DW

Description
The 460PSMS moves data between a Modbus TCP/IP client and a PROFINET IO controller, like an S7. It’s the perfect tool to tie legacy or cost effective Modbus TCP/IP controllers into your PROFINET architectures over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with din rail mount and wall wart. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Fully configurable Modbus TCP/IP server Move up to 100 groups of 512 contiguous coils or 512 contiguous registers to or from your Modbus TCP/IP client Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Description
The 460PSMS moves data between a Modbus TCP/IP client and a PROFINET IO controller, like an S7. It’s the perfect tool to tie legacy or cost effective Modbus TCP/IP controllers into your PROFINET architectures over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with din rail mount and wall wart. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Fully configurable Modbus TCP/IP server Move up to 100 groups of 512 contiguous coils or 512 contiguous registers to or from your Modbus TCP/IP client Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects a PROFINET IO controller with a Modbus TCP client over Wi-Fi - 460PSMS-N2EW-DW - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects a PROFINET IO controller with a Modbus TCP client over Wi-Fi
460PSMS-N2EW-DW
Industrial Control Component Gateways: Connects a PROFINET IO controller with a Modbus TCP client over Wi-Fi 460PSMS-N2EW-DW
The 460PSMS moves data between a Modbus TCP/IP client and a PROFINET IO controller, like an S7. It’s the perfect tool to tie legacy or cost effective Modbus TCP/IP controllers into your PROFINET architectures over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with din rail mount and wall wart. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Fully configurable Modbus TCP/IP server Move up to 100 groups of 512 contiguous coils or 512 contiguous registers to or from your Modbus TCP/IP client Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460PSMS moves data between a Modbus TCP/IP client and a PROFINET IO controller, like an S7. It’s the perfect tool to tie legacy or cost effective Modbus TCP/IP controllers into your PROFINET architectures over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with din rail mount and wall wart.

  • Fully configurable PROFINET device
  • Supports up to 1280 bytes of data in each direction on PROFINET IO
  • Fully configurable Modbus TCP/IP server
  • Move up to 100 groups of 512 contiguous coils or 512 contiguous registers to or from your Modbus TCP/IP client
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460PSMS-N2EW-DW
Product Name Industrial Control Component Gateways: Connects a PROFINET IO controller with a Modbus TCP client over Wi-Fi
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2681567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 52 #
Data Rate 0.0100 to 1 Gbps
View Details
FieldServer BACnet IIoT Gateway (Dual Ethernet) - FS-IoT-BAC2E - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details