The 460TCPSC-N2E-D is an industrial control component gateway designed to facilitate communication between up to 10 Ethernet TCP/IP devices and five Siemens S7 PLCs. It supports a maximum of 150 read and 150 write requests per connection, allowing for efficient data transfer. The device can parse and concatenate ASCII data into up to 50 segments, utilizing delimiters or offsets for data manipulation. Configuration is user-friendly, requiring no programming software, as it features a browser-based setup. The gateway operates in both client and server modes and can handle a maximum of 1024 characters per transfer. It is compatible with various Siemens S7 PLC models, including S7 300, 400, 1200, and 1500, and supports multiple data types such as 8-bit and 16-bit integers, 32-bit floats, and boolean values. The product is housed in a durable anodized aluminum enclosure suitable for din rail or panel mounting, and it operates within a temperature range of -40°C to 85°C. It comes with a 5-year hardware warranty, a power cable, IPSetup software for network configuration, and a CAT5 crossover cable for direct PC connection during programming.
The 460TCPSC moves data between up to 10 Ethernet TCP/IP devices and up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din rail mount.
| Real Time Automation, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 460TCPSC-N2E-D |
| Product Name | Industrial Control Component Gateways: Connects up to 10 Ethernet TCP/IP devices with as many as five Siemens S7 PLCs |
| Network Equipment | Gateway |