Real Time Automation, Inc. Industrial Control Component Gateways: Connects a PROFINET IO controller with as many as 32 DF1 slaves 460PSDFM-N700-DWCP2

Description
Your legacy Allen-Bradley serial PLC can now be a PROFINET IO device on a PROFINET network. It’s the perfect tool to keep those old legacy PLCs from the scrap pile and extend their useful life. Comes with din rail mount, wall wart, and null modem serial cable. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Support for PLC5, SLC and MicroLogix PLCs Connect up to 32 DF1 serial devices Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Description
Your legacy Allen-Bradley serial PLC can now be a PROFINET IO device on a PROFINET network. It’s the perfect tool to keep those old legacy PLCs from the scrap pile and extend their useful life. Comes with din rail mount, wall wart, and null modem serial cable. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Support for PLC5, SLC and MicroLogix PLCs Connect up to 32 DF1 serial devices Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The 460PSDFM-N700-DWCP2 is an industrial control component gateway designed to connect a PROFINET IO controller with up to 32 DF1 serial devices. It supports legacy Allen-Bradley PLCs, including PLC5, SLC, and MicroLogix models, allowing them to function as PROFINET devices on a PROFINET network. The gateway is fully configurable and can handle up to 1280 bytes of data in each direction on PROFINET IO. Configuration is simplified through a browser-based interface, eliminating the need for additional programming software. The device supports various data types and allows for straightforward data translation, enabling manipulation of data as it passes between protocols. It operates in both full duplex and half duplex modes, with a maximum baud rate of 115K. The gateway is housed in an anodized aluminum enclosure suitable for din rail or panel mounting and operates within a temperature range of -40°C to 85°C. It includes a 5-year hardware warranty and provides access to unlimited firmware upgrades and customer support.

Datasheet Summary
Powered by GS/AI

The 460PSDFM-N700-DWCP2 is an industrial control component gateway designed to connect a PROFINET IO controller with up to 32 DF1 serial devices. It supports legacy Allen-Bradley PLCs, including PLC5, SLC, and MicroLogix models, allowing them to function as PROFINET devices on a PROFINET network. The gateway is fully configurable and can handle up to 1280 bytes of data in each direction on PROFINET IO. Configuration is simplified through a browser-based interface, eliminating the need for additional programming software. The device supports various data types and allows for straightforward data translation, enabling manipulation of data as it passes between protocols. It operates in both full duplex and half duplex modes, with a maximum baud rate of 115K. The gateway is housed in an anodized aluminum enclosure suitable for din rail or panel mounting and operates within a temperature range of -40°C to 85°C. It includes a 5-year hardware warranty and provides access to unlimited firmware upgrades and customer support.

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects a PROFINET IO controller with as many as 32 DF1 slaves - 460PSDFM-N700-DWCP2 - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects a PROFINET IO controller with as many as 32 DF1 slaves
460PSDFM-N700-DWCP2
Industrial Control Component Gateways: Connects a PROFINET IO controller with as many as 32 DF1 slaves 460PSDFM-N700-DWCP2
Your legacy Allen-Bradley serial PLC can now be a PROFINET IO device on a PROFINET network. It’s the perfect tool to keep those old legacy PLCs from the scrap pile and extend their useful life. Comes with din rail mount, wall wart, and null modem serial cable. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Support for PLC5, SLC and MicroLogix PLCs Connect up to 32 DF1 serial devices Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

Your legacy Allen-Bradley serial PLC can now be a PROFINET IO device on a PROFINET network. It’s the perfect tool to keep those old legacy PLCs from the scrap pile and extend their useful life. Comes with din rail mount, wall wart, and null modem serial cable.

  • Fully configurable PROFINET device
  • Supports up to 1280 bytes of data in each direction on PROFINET IO
  • Support for PLC5, SLC and MicroLogix PLCs
  • Connect up to 32 DF1 serial devices
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460PSDFM-N700-DWCP2
Product Name Industrial Control Component Gateways: Connects a PROFINET IO controller with as many as 32 DF1 slaves
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Unmanaged Premium Industrial Ethernet Switches - INS-8415 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Wall Mount (optional feature)
View Details
10-Gigabit Managed Switch - LN-3516Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details