Real Time Automation, Inc. Industrial Control Component Gateways: Connects a PROFINET IO controller with up to 32 BACnet/IP servers over Wi-Fi 460PSBC-N2EW-DW

Description
The 460PSBC moves data between a network of up to 32 BACnet/IP servers and a PROFINET IO controller using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSBC, you are making a direct connection between PROFINET IO data and your BACnet/IP servers. Comes with din rail mount and wall wart. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Fully configurable BACnet/IP client BACnet/IP supports device, binary I/O/V, analog I/O/V, multi-state I/O/V, and character string value object types Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Description
The 460PSBC moves data between a network of up to 32 BACnet/IP servers and a PROFINET IO controller using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSBC, you are making a direct connection between PROFINET IO data and your BACnet/IP servers. Comes with din rail mount and wall wart. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Fully configurable BACnet/IP client BACnet/IP supports device, binary I/O/V, analog I/O/V, multi-state I/O/V, and character string value object types Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects a PROFINET IO controller with up to 32 BACnet/IP servers over Wi-Fi - 460PSBC-N2EW-DW - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects a PROFINET IO controller with up to 32 BACnet/IP servers over Wi-Fi
460PSBC-N2EW-DW
Industrial Control Component Gateways: Connects a PROFINET IO controller with up to 32 BACnet/IP servers over Wi-Fi 460PSBC-N2EW-DW
The 460PSBC moves data between a network of up to 32 BACnet/IP servers and a PROFINET IO controller using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSBC, you are making a direct connection between PROFINET IO data and your BACnet/IP servers. Comes with din rail mount and wall wart. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Fully configurable BACnet/IP client BACnet/IP supports device, binary I/O/V, analog I/O/V, multi-state I/O/V, and character string value object types Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460PSBC moves data between a network of up to 32 BACnet/IP servers and a PROFINET IO controller using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSBC, you are making a direct connection between PROFINET IO data and your BACnet/IP servers. Comes with din rail mount and wall wart.

  • Fully configurable PROFINET device
  • Supports up to 1280 bytes of data in each direction on PROFINET IO
  • Fully configurable BACnet/IP client
  • BACnet/IP supports device, binary I/O/V, analog I/O/V, multi-state I/O/V, and character string value object types
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460PSBC-N2EW-DW
Product Name Industrial Control Component Gateways: Connects a PROFINET IO controller with up to 32 BACnet/IP servers over Wi-Fi
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
61850-3 Certified Unmanaged Industrial PoE+ Switches - SEN-9425P-24V-SS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Switches, Hubs - 2946-852-102/000-001-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details