Real Time Automation, Inc. Industrial Control Component Gateways: Connects a PROFINET IO controller with one ASCII device. 460PSA-N34-DW

Description
The 460PSA moves data between an ASCII RS232, RS422, or RS485 device and your PROFINET IO controller using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSA, you now have a solution to get ASCII barcode readers, ASCII weigh scales, ASCII printers, and other ASCII devices connected to your PROFINET IO controller. Comes with din rail mount and wall wart. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Parse ASCII data in up to 50 segments by delimiter or offset Concatenate up to 50 data segments into a string Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Description
The 460PSA moves data between an ASCII RS232, RS422, or RS485 device and your PROFINET IO controller using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSA, you now have a solution to get ASCII barcode readers, ASCII weigh scales, ASCII printers, and other ASCII devices connected to your PROFINET IO controller. Comes with din rail mount and wall wart. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Parse ASCII data in up to 50 segments by delimiter or offset Concatenate up to 50 data segments into a string Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects a PROFINET IO controller with one ASCII device. - 460PSA-N34-DW - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects a PROFINET IO controller with one ASCII device.
460PSA-N34-DW
Industrial Control Component Gateways: Connects a PROFINET IO controller with one ASCII device. 460PSA-N34-DW
The 460PSA moves data between an ASCII RS232, RS422, or RS485 device and your PROFINET IO controller using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSA, you now have a solution to get ASCII barcode readers, ASCII weigh scales, ASCII printers, and other ASCII devices connected to your PROFINET IO controller. Comes with din rail mount and wall wart. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Parse ASCII data in up to 50 segments by delimiter or offset Concatenate up to 50 data segments into a string Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460PSA moves data between an ASCII RS232, RS422, or RS485 device and your PROFINET IO controller using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSA, you now have a solution to get ASCII barcode readers, ASCII weigh scales, ASCII printers, and other ASCII devices connected to your PROFINET IO controller. Comes with din rail mount and wall wart.

  • Fully configurable PROFINET device
  • Supports up to 1280 bytes of data in each direction on PROFINET IO
  • Parse ASCII data in up to 50 segments by delimiter or offset
  • Concatenate up to 50 data segments into a string
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460PSA-N34-DW
Product Name Industrial Control Component Gateways: Connects a PROFINET IO controller with one ASCII device.
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
50155 Certified Unmanaged Industrial Ethernet Switches - IEN-9425-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
10-Gigabit Managed Switch - LN-3316XF-2Q - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details