Real Time Automation, Inc. Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| The 460MM can handle data exchange with up to 32 Modbus RTU Server devices at one time. Best of all, the product is made in the USA, always in stock,... | |
| The 460MMMRS moves data between up to 32 Modbus RTU/ASCII slave and a Modbus RTU/ASCII master. This is the perfect tool to connect more than 32 slave devices to a... | |
| The 460MMPBS moves data between up to 32 Modbus RTU Server devices and a PROFIBUS DP-enabled PLC. With the 460MMPBS, you are making a direct connection between Modbus RTU Server... | |
| The 460MMQT moves data between up to 32 Modbus RTU Server devices and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or... | |
| The 460MMSC connects 32 Modbus RTU Server devices with up to five Siemens S7 PLCs over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of... | |
| The 460MMSC connects 32 Modbus RTU Server devices with up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty. | |
| The 460MMTCP moves data between up to 32 Modbus RTU Servers and an Ethernet TCP/IP device. With the 460MMTCP, you have a tool to help you map Modbus RTU device... | |
| The 460MMUS connects 32 Modbus RTU Server devices with up to three OPC UA clients. Best of all, the product is made in the USA and comes with 5-year warranty. | |
| The 460MMUS wirelessly connects 32 Modbus RTU Server devices with up to three OPC UA client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best... | |
| The 460MMUSB moves data between up to two USB devices, like barcode scanners or printers, and up to 32 Modbus RTU Server devices. It’s the perfect tool to tie your... | |
| The 460MMWI moves data between a web interface device and up to 32 Modbus RTU Servers. Featuring switch mode used for daisy-chaining devices. With the 460MMWI, you are making a... | |
| The 460MMWI moves data between a web interface device and up to 32 Modbus RTU Servers. The gateway presents the data as JSON or XML files transferred via HTTP commands. | |
| The 460MMWI moves data between a web interface device and up to 32 Modbus RTU Servers. The gateway presents the Modbus data as JSON or XML files transferred via HTTP... | |
| The 460MMWI moves data wirelessly between a web interface device and up to 32 Modbus RTU Servers. The gateway presents data from your Modbus RTU Server devices as JSON or... | |
| The 460MRSA moves data between a Modbus RTU Client device and serial ASCII. It's a great tool to connect Modbus RTU controllers into your PC or embedded applications that support... | |
| The 460MRSBC moves data between a Modbus RTU Client device and up to 32 BACnet/IP server devices over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. | |
| The 460MRSBC moves data between a Modbus RTU Client device and up to 32 BACnet/IP server devices. The 460MRSBC module bundles your BACnet/IP data and makes it available as Modbus... | |
| The 460MRSBM moves data between a Modbus RTU Client device and up to 32 BACnet MS/TP devices. With the 460MRSBM, you’re mapping BACnet MS/TP as binary and analog values directly... | |
| The 460MRSBMS moves data between a Modbus RTU Client and a BACnet MS/TP Building Automation System (BAS). It’s a perfect tool to get your Modbus TCP/IP data tied in with... | |
| The 460MRSBS moves data between a Modbus RTU Client device and a BACnet/IP Building Management System (BMS). It’s the perfect tool to integrate legacy controllers and take advantage of low... | |
| The 460MRSBS moves data wirelessly between a Modbus RTU Client device and a BACnet/IP Building Management System (BMS). It’s the perfect tool to integrate legacy controllers and take advantage of... | |
| The 460MRSDM connect us to 32 DeviceNet slaves to a Modbus RTU controller. There is no software to download all of the configuration is done via a web browser. Best... | |
| The 460MRSDS connects a Modbus controller to a DeviceNet PLC. All configuration is browser-based meaning there is no programming software required. Best of all, the product is made in the... | |
| The 460MRSPBS moves data between a Modbus RTU Client device and a PROFIBUS controller device. With the 460MRSPBS, you are making a direct connection between Modbus RTU Client data and... | |
| The 460MRSQT moves data between a Modbus RTU Server device and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or create a... | |
| The 460MRSSC connects a Modbus RTU Client device with up to five Siemens S7 PLCs over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of... | |
| The 460MRSSC connects a Modbus RTU Client device with up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty. | |
| The 460MRSTCP moves data between a Modbus RTU Client and an ASCII-based Ethernet device. It allows you to convert the ASCII data strings into meaningful data types for use in... | |
| The 460MRSUS connects a Modbus RTU Client device with up to three OPC UA clients over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of... | |
| The 460MRSUS connects a Modbus RTU Client device with up to three OPC UA clients. Best of all, the product is made in the USA and comes with 5-year warranty. | |
| The 460MRSUSB moves data between up to two USB devices, like barcode scanners and a Modbus RTU Client device. It’s the perfect tool to tie your USB devices to your... | |
| The 460MS can handle up to 10 Modbus TCP connections at one time. Best of all, the product is made in the USA, always in stock, and comes with a... | |
| The 460MS can handle up to 10 Modbus TCP connections at one time. This can be done wirelessly using the Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. | |
| The 460MSA moves data between a Modbus TCP/IP client and an ASCII device or system. It allows you to interpret the ASCII data strings into meaningful data types for use... | |
| The 460MSA moves data wirelessly between a Modbus TCP/IP client and an ASCII device or system. It allows you to interpret the ASCII data strings into meaningful data types for... | |
| The 460MSBC moves data between a network of up to 32 BACnet/IP server devices and a Modbus TCP/IP client. It’s a perfect tool to get your Modbus TCP/IP data tied... | |
| The 460MSBC moves data wirelessly between a network of up to 32 BACnet/IP server devices and a Modbus TCP/IP client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with... | |
| The 460MSBM moves data between a network of up to 32 BACnet MS/TP devices and a Modbus TCP/IP client. Connect to your Modbus TCP/IP client over Wi-Fi using Wi-Fi IEEE... | |
| The 460MSBM moves data between a network of up to 32 BACnet MS/TP devices and a Modbus TCP/IP client. It’s a perfect tool to get your Modbus TCP/IP data tied... | |
| The 460MSBMS moves data between a Modbus TCP/IP client and a BACnet MS/TP Building Automation System (BAS). Best of all, the product is made in the USA and comes with... | |
| The 460MSBMS moves data between a Modbus TCP/IP client and a BACnet MS/TP Building Automation System (BAS). It’s a perfect tool to get your Modbus TCP/IP data tied in with... | |
| The 460MSBS moves data between a Modbus TCP/IP client and a BACnet/IP Building Automation System (BAS). It’s a perfect way to implement cost-effective Modbus TCP/IP controllers into your BACnet/IP architecture. | |
| The 460MSBS moves data between a Modbus TCP/IP client and a BACnet/IP Building Automation System (BAS). It’s a perfect way to implement legacy and also new, cost-effective Modbus TCP/IP controller... | |
| The 460MSBS moves data wirelessly between a Modbus TCP/IP client and a BACnet/IP Building Automation System (BAS). It’s a perfect way to implement legacy and also new, cost-effective Modbus TCP/IP... | |
| The 460MSDM connect us to 32 DeviceNet slaves to a Modbus TCP/IP controller. There is no software to download all of the configuration is done via a web browser. Best... | |
| The 460MSDS moves data between a Modbus TCP/IP controller and DeviceNet PLC. There is no software to download all of the configuration is done via a web browser. Best of... | |
| The 460MSMM moves data between up to 32 Modbus RTU Server devices and a Modbus TCP/IP client devices. Best of all, the product is made in the USA and comes... | |
| The 460MSMM moves data wirelessly between up to 32 Modbus RTU Server devices and a Modbus TCP/IP client devices over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES... | |
| The 460MSMRS moves data between a Modbus TCP/IP client device and a Modbus RTU Client device. Data can be freely moved between your Modbus RTU and Modbus TCP/IP controllers. Best... | |
| The 460MSMRS moves data wirelessly between a Modbus TCP/IP client device and a Modbus RTU Client device. Data can be freely moved between your Modbus RTU and Modbus TCP/IP controllers... | |
| The 460MSPBS moves data between a Modbus TCP/IP client device and a PROFIBUS controller device. With the 460MSPBS, you are making a direct connection between Modbus TCP/IP client data and... | |
| The 460MSQT moves data between a Modbus TCP client device and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or create a... | |
| The 460MSQT moves data between an Modbus TCP client device and an MQTT application, AWS or Azure. Use the data to easily log data, build a dashboard or create a... | |
| The 460MSSC connects a Modbus TCP/IP client device and up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty. | |
| The 460MSSC wirelessly connects a Modbus TCP/IP client device and up to five Siemens S7 PLCs. Featuring separate Ethernet network connections for each network over Wi-Fi using Wi-Fi IEEE 802.11... | |
| With the 460MRSWI, it is easier than ever to monitor your Modbus controller data from Excel or pull table values into your web applications. Use that data to easily build... | |
| With the 460MRSWI, it is easier than ever to monitor your Modbus controller data from your web applications. Use that data to easily build a dashboard, archive data, or create... | |
| With the 460MRSWI, it is easier than ever to monitor your Modbus controller data via your web applications. Use that data to easily build a dashboard, archive data or create... | |
| With the 460MRSWI, it is easier than ever to wirelessly monitor your Modbus controller data from a web applications. Use that data to easily build a dashboard, archive data or... | |
| Your legacy Allen-Bradley serial PLC can now be a connected to a Modbus TCP client device. Connect to your Modbus TCP/IP client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at... | |
| Your legacy Allen-Bradley serial PLC can now be a connected to a Modbus TCP client device. It’s the perfect tool to keep those old legacy PLCs from the scrap pile... | |
| Your legacy Allen-Bradley serial PLC can now communicate with a Modbus RTU Client. It’s the perfect tool to save legacy PLCs from the scrap pile and extend their useful life. |
| << Prev | Next >> |