Real Time Automation, Inc. Industrial Control Component Gateways: Connects up to 10 Ethernet TCP/IP devices with as many as five Siemens S7 PLCs 460TCPSC-N34-D

Description
The 460TCPSC moves data between up to 10 Ethernet TCP/IP devices and up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din rail mount. Support up to 10 TCP/IP devices Parse & concatenate ASCII data in up to 50 segments by delimiter or offset Supports connections to five Siemens S7 PLCs Up to 150 read and 150 write requests per connection Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Description
The 460TCPSC moves data between up to 10 Ethernet TCP/IP devices and up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din rail mount. Support up to 10 TCP/IP devices Parse & concatenate ASCII data in up to 50 segments by delimiter or offset Supports connections to five Siemens S7 PLCs Up to 150 read and 150 write requests per connection Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The 460TCPSC-N34-D is an industrial control component gateway designed to facilitate communication between up to 10 Ethernet TCP/IP devices and five Siemens S7 PLCs. It supports a maximum of 150 read and 150 write requests per connection, making it suitable for applications requiring efficient data transfer. The device can parse and concatenate ASCII data into up to 50 segments, allowing for flexible data manipulation during protocol translation. Configuration is user-friendly, utilizing a browser-based interface that eliminates the need for additional programming software. The gateway operates in both client and server modes and can handle a maximum of 1024 characters per transfer. It is compatible with various Siemens S7 PLC models, including S7 300, 400, 1200, and 1500. The product is housed in a durable anodized aluminum enclosure, suitable for din rail or panel mounting, and operates within a wide temperature range of -40°C to 85°C. It includes a 5-year hardware warranty, ensuring reliability and support for long-term use.

Datasheet Summary
Powered by GS/AI

The 460TCPSC-N34-D is an industrial control component gateway designed to facilitate communication between up to 10 Ethernet TCP/IP devices and five Siemens S7 PLCs. It supports a maximum of 150 read and 150 write requests per connection, making it suitable for applications requiring efficient data transfer. The device can parse and concatenate ASCII data into up to 50 segments, allowing for flexible data manipulation during protocol translation. Configuration is user-friendly, utilizing a browser-based interface that eliminates the need for additional programming software. The gateway operates in both client and server modes and can handle a maximum of 1024 characters per transfer. It is compatible with various Siemens S7 PLC models, including S7 300, 400, 1200, and 1500. The product is housed in a durable anodized aluminum enclosure, suitable for din rail or panel mounting, and operates within a wide temperature range of -40°C to 85°C. It includes a 5-year hardware warranty, ensuring reliability and support for long-term use.

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects up to 10 Ethernet TCP/IP devices with as many as five Siemens S7 PLCs - 460TCPSC-N34-D - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects up to 10 Ethernet TCP/IP devices with as many as five Siemens S7 PLCs
460TCPSC-N34-D
Industrial Control Component Gateways: Connects up to 10 Ethernet TCP/IP devices with as many as five Siemens S7 PLCs 460TCPSC-N34-D
The 460TCPSC moves data between up to 10 Ethernet TCP/IP devices and up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din rail mount. Support up to 10 TCP/IP devices Parse & concatenate ASCII data in up to 50 segments by delimiter or offset Supports connections to five Siemens S7 PLCs Up to 150 read and 150 write requests per connection Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460TCPSC moves data between up to 10 Ethernet TCP/IP devices and up to five Siemens S7 PLCs. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din rail mount.

  • Support up to 10 TCP/IP devices
  • Parse & concatenate ASCII data in up to 50 segments by delimiter or offset
  • Supports connections to five Siemens S7 PLCs
  • Up to 150 read and 150 write requests per connection
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460TCPSC-N34-D
Product Name Industrial Control Component Gateways: Connects up to 10 Ethernet TCP/IP devices with as many as five Siemens S7 PLCs
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Managed Switch - LN-2308G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Gateways, Routers - BB-ERT310-ND - DigiKey
Specs
Network Equipment Router
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details