Real Time Automation, Inc. Industrial Control Component Gateways: Connects a PROFINET IO controller with up to 10 Ethernet TCP/IP devices over Wi-Fi 460PSTCP-N2EW-DW

Description
The 460PSTCP moves data between up to 10 Ethernet TCP/IP devices and a PROFINET IO controller over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSTCP, you now have a tool to help you map PROFINET IO controller data into an Ethernet TCP/IP application. You can also capture Ethernet TCP/IP data and write them to your PROFINET IO controller. Comes with din rail mount and wall wart. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Support up to 10 TCP/IP devices Parse & concatenate ASCII data in up to 50 segments by delimiter or offset Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Description
The 460PSTCP moves data between up to 10 Ethernet TCP/IP devices and a PROFINET IO controller over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSTCP, you now have a tool to help you map PROFINET IO controller data into an Ethernet TCP/IP application. You can also capture Ethernet TCP/IP data and write them to your PROFINET IO controller. Comes with din rail mount and wall wart. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Support up to 10 TCP/IP devices Parse & concatenate ASCII data in up to 50 segments by delimiter or offset Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects a PROFINET IO controller with up to 10 Ethernet TCP/IP devices over Wi-Fi - 460PSTCP-N2EW-DW - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects a PROFINET IO controller with up to 10 Ethernet TCP/IP devices over Wi-Fi
460PSTCP-N2EW-DW
Industrial Control Component Gateways: Connects a PROFINET IO controller with up to 10 Ethernet TCP/IP devices over Wi-Fi 460PSTCP-N2EW-DW
The 460PSTCP moves data between up to 10 Ethernet TCP/IP devices and a PROFINET IO controller over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSTCP, you now have a tool to help you map PROFINET IO controller data into an Ethernet TCP/IP application. You can also capture Ethernet TCP/IP data and write them to your PROFINET IO controller. Comes with din rail mount and wall wart. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Support up to 10 TCP/IP devices Parse & concatenate ASCII data in up to 50 segments by delimiter or offset Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460PSTCP moves data between up to 10 Ethernet TCP/IP devices and a PROFINET IO controller over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. With the 460PSTCP, you now have a tool to help you map PROFINET IO controller data into an Ethernet TCP/IP application. You can also capture Ethernet TCP/IP data and write them to your PROFINET IO controller. Comes with din rail mount and wall wart.

  • Fully configurable PROFINET device
  • Supports up to 1280 bytes of data in each direction on PROFINET IO
  • Support up to 10 TCP/IP devices
  • Parse & concatenate ASCII data in up to 50 segments by delimiter or offset
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460PSTCP-N2EW-DW
Product Name Industrial Control Component Gateways: Connects a PROFINET IO controller with up to 10 Ethernet TCP/IP devices over Wi-Fi
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2217277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 2 #
Data Rate 1 Gbps
View Details
FieldServer ProtoAir Gateway (Wi-Fi) - FPA-W44 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details