Real Time Automation, Inc. Industrial Control Component Gateways: Connects a PROFINET IO controller with a Modbus TCP client over Wi-Fi 460PSMS-N2EW-D

Description
The 460PSMS moves data between a Modbus TCP/IP client and a PROFINET IO controller, like an S7. It’s the perfect tool to tie legacy or cost effective Modbus TCP/IP controllers into your PROFINET architectures over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din rail mount. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Fully configurable Modbus TCP/IP server Move up to 100 groups of 512 contiguous coils or 512 contiguous registers to or from your Modbus TCP/IP client Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet
Description
The 460PSMS moves data between a Modbus TCP/IP client and a PROFINET IO controller, like an S7. It’s the perfect tool to tie legacy or cost effective Modbus TCP/IP controllers into your PROFINET architectures over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din rail mount. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Fully configurable Modbus TCP/IP server Move up to 100 groups of 512 contiguous coils or 512 contiguous registers to or from your Modbus TCP/IP client Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Component Gateways: Connects a PROFINET IO controller with a Modbus TCP client over Wi-Fi - 460PSMS-N2EW-D - Real Time Automation, Inc.
Pewaukee, WI, United States
Industrial Control Component Gateways: Connects a PROFINET IO controller with a Modbus TCP client over Wi-Fi
460PSMS-N2EW-D
Industrial Control Component Gateways: Connects a PROFINET IO controller with a Modbus TCP client over Wi-Fi 460PSMS-N2EW-D
The 460PSMS moves data between a Modbus TCP/IP client and a PROFINET IO controller, like an S7. It’s the perfect tool to tie legacy or cost effective Modbus TCP/IP controllers into your PROFINET architectures over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din rail mount. Fully configurable PROFINET device Supports up to 1280 bytes of data in each direction on PROFINET IO Fully configurable Modbus TCP/IP server Move up to 100 groups of 512 contiguous coils or 512 contiguous registers to or from your Modbus TCP/IP client Effortless Browser Based Configuration, no programming software is required Simple data translation allows you to manipulate data as it passes between protocols 5 Year Hardware Warranty

The 460PSMS moves data between a Modbus TCP/IP client and a PROFINET IO controller, like an S7. It’s the perfect tool to tie legacy or cost effective Modbus TCP/IP controllers into your PROFINET architectures over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din rail mount.

  • Fully configurable PROFINET device
  • Supports up to 1280 bytes of data in each direction on PROFINET IO
  • Fully configurable Modbus TCP/IP server
  • Move up to 100 groups of 512 contiguous coils or 512 contiguous registers to or from your Modbus TCP/IP client
  • Effortless Browser Based Configuration, no programming software is required
  • Simple data translation allows you to manipulate data as it passes between protocols
  • 5 Year Hardware Warranty
Supplier's Site Datasheet

Technical Specifications

  Real Time Automation, Inc.
Product Category Network Equipment
Product Number 460PSMS-N2EW-D
Product Name Industrial Control Component Gateways: Connects a PROFINET IO controller with a Modbus TCP client over Wi-Fi
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 2681531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Data Rate 0.1000 Gbps
View Details
FieldServer ProtoAir Gateway (LTE) - FPA-C4X-XXXX - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details