Tinsley Precision Instruments Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| The Tinsley QJ23 is a stable and accurate Wheatstone bridge for resistance measurements. The 4 Rheostat decades may also be used as an adjustable 4-dial decade resistance box. Self-contained with... | |
| The Tinsley QJ42 is a low cost portable dc double bridge for low resistance measurement below 11Ω. Specifications Range: 0.0001Ω to 11Ω Accuracy: ± 1 units Galvanometer:... | |
| The Tinsley QJ49 is a highly stable, precision Wheatstone Bridge for the precision measurement of meters, components, windings and other instruments. It also be used as an adjustable 5-dial decade... | |
| The Tinsley QJ57 is a self-contained portable DC Kelvin Bridge for high precision measurements of low resistance, conductivity and the calibration of other instruments. Suitable for laboratories, workshop and on-site,... | |
| Tinsley deadweight testers are the basic primary standards for pressure calibration. The principle of operation is as per the international guidelines and are world-wide acceptable. Tinsley dead weight testers provide... | |
| Tinsley deadweight testers are the basic primary standards for pressure calibration. The principle of operation is as per the international guidelines and are world-wide acceptable. Tinsley dead weight testers provide... | |
| Tinsley Flow Meter Calibrators are portable, easy-to-use kits for werification of the accuracy of Differential Pressure instruments, Recorders, Controllers, Transmitters and Indicators | |
| Range - Wheatstone Bridge: 10Ω to 1MΩ Range - Kelvin Bridge: 0.0001Ω to 100Ω Accuracy: ± 0.1% Galvanometer: Built in Galvanometer Sensitivity: 3 μV/mm Power: Built in Dry cells 6... |