Tinsley Precision Instruments Datasheets for Digital Multimeters
Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements.
Digital Multimeters: Learn more
| Product Name | Notes |
|---|---|
| Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features Automatic terminal blocking system (ABS) Min/Max value storage Indication of... | |
| Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features Storing Data in Offline /online mode Transmission of data to PC in Online mode via RS 232... | |
| Digital multimeters are suited for universal, general applications in the electrical and electronics radio and television service, training and education. Features Direct and alternating voltages from 100μV … 1000V Direct... | |
| The Gamma 20 multimeter is 5 3/4 digital high performance precision instruments for laboratory use, as well as for service and training. With a display range of 300,000 digits, as... | |
| Sifam Tinsleys (ST) Delta 1000/300 measures important electrical parameters like AC Current (TRMS), DC Current, AC Voltage(TRMS), and DC Voltage. It also features Capacitance, Ohm & Continuity, frequency, and Duty... | |
| This advanced digital multimeter with 6 ½ digit displays has superb accuracies and resolutions and a host of other features including temperature measurement, multi-channel measurements and math functions makes our... |