Tinsley Precision Instruments Portable Double Bridge QJ42

Description
The Tinsley QJ42 is a low cost portable dc double bridge for low resistance measurement below 11ω. Specifications Range: 0.0001ω to 11ω Accuracy: ± 1 units Galvanometer: Built in Galvanometer Sensitivity: 2 μA/mm Power: Built in Dry cells 6 x 1.5V Dimensions: 230 x 200 x 140 mm Weight: Approximately 6kg
Description
The Tinsley QJ42 is a low cost portable dc double bridge for low resistance measurement below 11ω. Specifications Range: 0.0001ω to 11ω Accuracy: ± 1 units Galvanometer: Built in Galvanometer Sensitivity: 2 μA/mm Power: Built in Dry cells 6 x 1.5V Dimensions: 230 x 200 x 140 mm Weight: Approximately 6kg

Suppliers

Company
Product
Description
Supplier Links
Portable Double Bridge - QJ42 - Tinsley Precision Instruments
Braintree, United Kingdom
Portable Double Bridge
QJ42
Portable Double Bridge QJ42
The Tinsley QJ42 is a low cost portable dc double bridge for low resistance measurement below 11ω. Specifications Range: 0.0001ω to 11ω Accuracy: ± 1 units Galvanometer: Built in Galvanometer Sensitivity: 2 μA/mm Power: Built in Dry cells 6 x 1.5V Dimensions: 230 x 200 x 140 mm Weight: Approximately 6kg

The Tinsley QJ42 is a low cost portable dc double bridge for low resistance measurement below 11Ω.

Specifications

  • Range: 0.0001Ω to 11Ω
  • Accuracy: ± 1 units
  • Galvanometer: Built in
  • Galvanometer Sensitivity: 2 μA/mm
  • Power: Built in Dry cells 6 x 1.5V
  • Dimensions: 230 x 200 x 140 mm
  • Weight: Approximately 6kg
Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Calibration Instruments
Product Number QJ42
Product Name Portable Double Bridge
Calibrator Style Portable
Unlock Full Specs
to access all available technical data

Similar Products

Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details