Tinsley Precision Instruments Portable Precision DC Kelvin Bridge QJ57

Description
The Tinsley QJ57 is a self-contained portable DC Kelvin Bridge for high precision measurements of low resistance, conductivity and the calibration of other instruments. Suitable for laboratories, workshop and on-site, in the field applications. Specifications Full Scale Resistance Range from 1.11110mohm to 1.11110 kohm Accuracy: ± 3% to ± 0.03% Galvanometer: Built in Power 6 x 1.5V dry cell 'D' type and 2 x 9V battery MN1604 or PP3 Dimensions: 315 x 280 x 165 mm Weight: Approx. 5kg
Description
The Tinsley QJ57 is a self-contained portable DC Kelvin Bridge for high precision measurements of low resistance, conductivity and the calibration of other instruments. Suitable for laboratories, workshop and on-site, in the field applications. Specifications Full Scale Resistance Range from 1.11110mohm to 1.11110 kohm Accuracy: ± 3% to ± 0.03% Galvanometer: Built in Power 6 x 1.5V dry cell 'D' type and 2 x 9V battery MN1604 or PP3 Dimensions: 315 x 280 x 165 mm Weight: Approx. 5kg

Suppliers

Company
Product
Description
Supplier Links
Portable Precision DC Kelvin Bridge - QJ57 - Tinsley Precision Instruments
Braintree, United Kingdom
Portable Precision DC Kelvin Bridge
QJ57
Portable Precision DC Kelvin Bridge QJ57
The Tinsley QJ57 is a self-contained portable DC Kelvin Bridge for high precision measurements of low resistance, conductivity and the calibration of other instruments. Suitable for laboratories, workshop and on-site, in the field applications. Specifications Full Scale Resistance Range from 1.11110mohm to 1.11110 kohm Accuracy: ± 3% to ± 0.03% Galvanometer: Built in Power 6 x 1.5V dry cell 'D' type and 2 x 9V battery MN1604 or PP3 Dimensions: 315 x 280 x 165 mm Weight: Approx. 5kg

The Tinsley QJ57 is a self-contained portable DC Kelvin Bridge for high precision measurements of low resistance, conductivity and the calibration of other instruments.

Suitable for laboratories, workshop and on-site, in the field applications.

Specifications

  • Full Scale Resistance Range from 1.11110mohm to 1.11110 kohm
  • Accuracy: ± 3% to ± 0.03%
  • Galvanometer: Built in
  • Power 6 x 1.5V dry cell 'D' type and 2 x 9V battery MN1604 or PP3
  • Dimensions: 315 x 280 x 165 mm
  • Weight: Approx. 5kg
Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Calibration Instruments
Product Number QJ57
Product Name Portable Precision DC Kelvin Bridge
Calibrator Style Portable
Unlock Full Specs
to access all available technical data

Similar Products

Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Manual Tuner - MST984A24 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 Hz
Electrical Properties Resistance/ Impedance
View Details
High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details