Tinsley Precision Instruments Datasheets for Decade Boxes and Dividers
Decade boxes and dividers provide highly accurate and digitally variable standard values of resistance, capacitance, inductance, voltage and/or current for calibration, comparison and testing.
Decade Boxes and Dividers: Learn more
| Product Name | Notes |
|---|---|
| Designed for the checking and calibration of insulation testers at voltages of up to 5000V DC, the Tinsley Model 4720 high resistance decade boxes provides up to 9 decades of... | |
| The Tinsley Model 4721 decade box is designed for the checking and calibration of insulation testers at voltages of up to 5000V DC. The total range covered is from 1... | |
| The ZX74 Series of Decade Resistance Boxes are very high accuracy and stable six-dial instruments. There are 4 versions in the series with a maximum resistance of 1,111,111Ω. The ZX83... | |
| The ZX90 Series of Decade Resistance Boxes comprise of 10 instruments to cover a resistance range of up to 1,111,111Ω with instruments available in 4, 5, 6 and 7 Decades. |