Tinsley Precision Instruments Datasheets for Current Leakage Testers
Current leakage testers measure the amount of current that leaks to ground.
Current Leakage Testers: Learn more
| Product Name | Notes |
|---|---|
| Features Microprocessor controlled Insulation resistances up to 10TΩ Auto-range Digital & bargraph reading Automated tests: Absorption index Polarization index Capacitance Leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable... | |
| Features Microprocessorcontro lled Insulation resistances up to 5TΩ Auto-range Digital & bargraph reading Automated tests: absorption index polarization index capacitance leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable... | |
| OVERVIEW It can be used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors, cables, and switches and can be used for... | |
| OVERVIEW The great advantage of the 5877E & 5877F compared to many of the other instruments on the market is its simple set-up. 5877E & 5877F are used for measuring... |