Tinsley Precision Instruments Datasheets for Cable Testers
Cable testers are handheld or benchtop electronic devices that measure the electrical and physical properties of network cabling.
Cable Testers: Learn more
| Product Name | Notes |
|---|---|
| Features Accurate Cable Burial Depth Measurement Computer Interface with Touch-screen control Integral Test Function Surface and Divers Audio Output of Signal Strength Dedicated GPS Data Input Wide Frequency Range Spectrum... | |
| As fiber optics plays more and more important role in modern telecommunication and CATV networks, the requirements to the construction, test and maintenance of fiber optics links also become more... | |
| ST3200 OTDR (Optical Time Domain Reflectometer) is an intelligent optical fiber communication tester. This tester is easy to use and portable, which has a 3.5-inch color LCD touching screen. It... | |
| ST805C PON Power Meter is specifically designed for the PON network construction and maintenance. It’s a useful site test tool for the engineers and maintenance operators of PON network of... | |
| The 5762N is a portable cable fault locator for determining the position of a single shorting fault between two conductors, or between one conductor and the cable sheath or ground. | |
| The 5917/5918 Electroding Probe and Detector system is a high gain low frequency selective Receiver/Amplifier to detect the electromagnetic field from a submarine cable energised by the Tinsley 5915 Electroding... | |
| The Tinsley 5903 Long Haul Submarine Cable Test Set brings the latest technology to the tried and tested DC methods of cable fault location for both repeatered and un-repeatered systems. | |
| The Tinsley 5910 is a portable Short Haul Submarine Cable Test Set that brings the latest technology to the tried and tested DC methods of cable fault location. Common test... | |
| The Tinsley 5910R is a rack mount version of the 5910 portable Short Haul Submarine Cable Test Set. It brings the latest technology to the tried and tested DC methods... | |
| The Tinsley 5941 CTU is the ideal termination unit for non-repeatered submarine cables. It offers a simple method of selecting an open or short circuit condition and a safe means... | |
| The Tinsley Electroding Generator, type 5915, has been developed with British Telecom to locate Submarine Telephone Cables. The method employed is the well established electroding technique. The unit is self-contained,... | |
| With a wide range of functions, ST800 optical power meter is a powerful tool for use in fiber-optic installation and maintenance. Its rugged, durable construction makes it the perfect choice... |