Tinsley Precision Instruments Datasheets for Milliohm Meters
Milliohm meters are capable of measuring very small resistances
Milliohm Meters: Learn more
| Product Name | Notes |
|---|---|
| Features Measurement range 1.0000 mOhm to 100.00 kOhm Resolution 0.1µOhm 0.03% Accuracy RS232 interface Printer interface PLC interface Programable limits | |
| Features RX range 20mW (10-60A) to 6kW (10mA) Maximum resolution 0.01mW Automatic range selection Current setting from 0.01 to 60A Fast core saturation with 60V Test objects up to 150MVA... | |
| The Tinsley QJ49 is a highly stable, precision Wheatstone Bridge for the precision measurement of meters, components, windings and other instruments. It also be used as an adjustable 5-dial decade... | |
| The Tinsley QJ57 is a self-contained portable DC Kelvin Bridge for high precision measurements of low resistance, conductivity and the calibration of other instruments. Suitable for laboratories, workshop and on-site,... | |
| Range - Wheatstone Bridge: 10Ω to 1MΩ Range - Kelvin Bridge: 0.0001Ω to 100Ω Accuracy: ± 0.1% Galvanometer: Built in Galvanometer Sensitivity: 3 μV/mm Power: Built in Dry cells 6... | |
| Range: 1 Ω to 9.999MΩ Accuracy: ± 0.1% at 10K Ω range / ± 0.2% at 10MΩ range Galvanometer: Built in Galvanometer Sensitivity: better than1 μA/mm Power: Built in Dry... | |
| Range: 0.0001Ω to 11Ω Accuracy: ± 1 units Galvanometer: Built in Galvanometer Sensitivity: 2 μA/mm Power: Built in Dry cells 6 x 1.5V Dimensions: 230 x 200... |