Tinsley Precision Instruments Datasheets for Hipot Testers
Hipot testers are electrical safety test devices that perform a variety of electrical compliance tests.
Hipot Testers: Learn more
| Product Name | Notes |
|---|---|
| Analog Digital Multimeter with insulation resistance measurement, which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA AC+DC,Resistance, continuity, Diode, Farad, AC current measurement with clip-on sensor and insulation resistance measurement. Features... | |
| Features Microprocessor controlled Insulation resistances up to 10TΩ Auto-range Digital & bargraph reading Automated tests: Absorption index Polarization index Capacitance Leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable... | |
| Features Microprocessorcontro lled Insulation resistances up to 5TΩ Auto-range Digital & bargraph reading Automated tests: absorption index polarization index capacitance leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable... | |
| Zeta 20 is the digital Insulation and continuity Tester is suitable for following: Measurement of the insulation resistance on electrically dead equipment and systems with test voltage up to 1000V... | |
| OVERVIEW It can be used for measuring insulation resistance of insulating materials and various electric equipment such as Power transformers, electric motors, cables, and switches and can be used for... | |
| OVERVIEW The great advantage of the 5877E & 5877F compared to many of the other instruments on the market is its simple set-up. 5877E & 5877F are used for measuring... | |
| Features of this product include: It can be used to measure insulation resistance of insulation materials and various electric equipment. Three rated output voltages available for one set. 3 1/2... |