Tinsley Precision Instruments Datasheets for Digital Resistance Meters
Digital resistance meters are instruments that measure electrical resistance. They use solid-state components and display values digitally.
Digital Resistance Meters: Learn more
| Product Name | Notes |
|---|---|
| Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features Automatic terminal blocking system (ABS) Min/Max value storage Indication of... | |
| An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1µOhm to 40... | |
| An accurate mains/battery powered portable 200A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5898 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µhm to... | |
| An advanced microprocessor based and battery powered micro-ohmmeter in a sealed ABS case. The 5893 provides 0.1 µOhm resolution resistance measurements in 6 selectable ranges from 600 µOhm to 60... | |
| Our comprehensive range of ohmmeters have been used in the industry for several decades – Winding Resistance Ohm Meters (60A), Contact Resistance Ohm Meters (up to 200A) & General purpose... | |
| Our Insulation Testers feature test voltages up to 5kV and short circuit currents up to 5mA. With simultaneous true analog pointer scale and digital display combined in one instrument they... | |
| The Tinsley 5896C is specifically designed to measure the resistance of highly inductive loads such as transformers, motors and generators. It has a measurement resolution of 0.01µW for the 20µW... | |
| This Micro-Ohmmeter, type 5895, has been specifically designed for the fast measurement of the resistance of large transformers. It is equally suitable for the measurement of any resistance where a... | |
| With a wide measurement range the new Tinsley 5894 is suitable for applications that require either a milli-ohmmeter or micro-ohmmeter. The robust design is suitable for workshop or laboratory use. |