Tinsley Precision Instruments Datasheets for Transformer Test Equipment
Transformer Test Equipment consists of specialized test modules or systems used to test and/or monitor electrical and mechanical parameters of transformers and other related devices.
Transformer Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µOhm to... | |
| An accurate mains/battery powered portable 200A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5898 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µOhm to... | |
| Setting up the instrument is a simple case of typing in the vector group using the instrument front panel keypad and connecting to the offline transformer. All three phases are... | |
| The Tinsley 5896C is specifically designed to measure the resistance of highly inductive loads such as transformers, motors and generators. It has a measurement resolution of 0.01µW for the 20µW... | |
| The Tinsley type 5867 uses a wound component's "Q" to give an indication of the quality of the component. It is used to compare the electrical characteristics between windings, either... | |
| This Micro-Ohmmeter, Type 5895, has been specifically designed for the fast measurement of the resistance of large transformers. It is equally suitable for the measurement of any resistance where a... |