Tinsley Precision Instruments Portable Precision Wheatstone Bridge QJ49

Description
The Tinsley QJ49 is a highly stable, precision Wheatstone Bridge for the precision measurement of meters, components, windings and other instruments. It also be used as an adjustable 5-dial decade resistance box. Self-contained with built-in galvanometer and batteries, the QJ49 is housed in a lightweight, durable carrying case. Specifications Range: 10 -8ω to 1111.1Mω Accuracy: Typically ± 0.05% Galvanometer: Built in Galvanometer Sensitivity: better than 3 μV/mm Power: Built in Dry cells 3 x 1.5V Dimensions: 308 x 240 x 150 mm Weight: Approx. 4.5kg
Description
The Tinsley QJ49 is a highly stable, precision Wheatstone Bridge for the precision measurement of meters, components, windings and other instruments. It also be used as an adjustable 5-dial decade resistance box. Self-contained with built-in galvanometer and batteries, the QJ49 is housed in a lightweight, durable carrying case. Specifications Range: 10 -8ω to 1111.1Mω Accuracy: Typically ± 0.05% Galvanometer: Built in Galvanometer Sensitivity: better than 3 μV/mm Power: Built in Dry cells 3 x 1.5V Dimensions: 308 x 240 x 150 mm Weight: Approx. 4.5kg

Suppliers

Company
Product
Description
Supplier Links
Portable Precision Wheatstone Bridge - QJ49 - Tinsley Precision Instruments
Braintree, United Kingdom
Portable Precision Wheatstone Bridge
QJ49
Portable Precision Wheatstone Bridge QJ49
The Tinsley QJ49 is a highly stable, precision Wheatstone Bridge for the precision measurement of meters, components, windings and other instruments. It also be used as an adjustable 5-dial decade resistance box. Self-contained with built-in galvanometer and batteries, the QJ49 is housed in a lightweight, durable carrying case. Specifications Range: 10 -8ω to 1111.1Mω Accuracy: Typically ± 0.05% Galvanometer: Built in Galvanometer Sensitivity: better than 3 μV/mm Power: Built in Dry cells 3 x 1.5V Dimensions: 308 x 240 x 150 mm Weight: Approx. 4.5kg

The Tinsley QJ49 is a highly stable, precision Wheatstone Bridge for the precision measurement of meters, components, windings and other instruments.

It also be used as an adjustable 5-dial decade resistance box.

Self-contained with built-in galvanometer and batteries, the QJ49 is housed in a lightweight, durable carrying case.

Specifications

  • Range: 10 -8Ω to 1111.1MΩ
  • Accuracy: Typically ± 0.05%
  • Galvanometer: Built in
  • Galvanometer Sensitivity: better than 3 μV/mm
  • Power: Built in Dry cells 3 x 1.5V
  • Dimensions: 308 x 240 x 150 mm
  • Weight: Approx. 4.5kg
Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Calibration Instruments
Product Number QJ49
Product Name Portable Precision Wheatstone Bridge
Calibrator Style Portable
Unlock Full Specs
to access all available technical data

Similar Products

CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
VNA Calibration Standard - M301A - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
Electrical Properties Resistance/ Impedance
View Details
Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details