Tinsley Precision Instruments Portable Wheatstone Bridge QJ23

Description
The Tinsley QJ23 is a stable and accurate Wheatstone bridge for resistance measurements. The 4 Rheostat decades may also be used as an adjustable 4-dial decade resistance box. Self-contained with built-in galvanometer and batteries, the QJ23 is housed in a lightweight, durable carrying case. Specifications Range: 1 ω to 9.999Mω Accuracy: ± 0.1% at 10K ω range / ± 0.2% at 10Mω range Galvanometer: Built in Galvanometer Sensitivity: better than1 μA/mm Power: Built in Dry cells 3x 1.5V, or external Dimensions: 240 x 180 x 140 mm Weight: Approximately <2kg
Description
The Tinsley QJ23 is a stable and accurate Wheatstone bridge for resistance measurements. The 4 Rheostat decades may also be used as an adjustable 4-dial decade resistance box. Self-contained with built-in galvanometer and batteries, the QJ23 is housed in a lightweight, durable carrying case. Specifications Range: 1 ω to 9.999Mω Accuracy: ± 0.1% at 10K ω range / ± 0.2% at 10Mω range Galvanometer: Built in Galvanometer Sensitivity: better than1 μA/mm Power: Built in Dry cells 3x 1.5V, or external Dimensions: 240 x 180 x 140 mm Weight: Approximately <2kg

Suppliers

Company
Product
Description
Supplier Links
Portable Wheatstone Bridge - QJ23 - Tinsley Precision Instruments
Braintree, United Kingdom
Portable Wheatstone Bridge
QJ23
Portable Wheatstone Bridge QJ23
The Tinsley QJ23 is a stable and accurate Wheatstone bridge for resistance measurements. The 4 Rheostat decades may also be used as an adjustable 4-dial decade resistance box. Self-contained with built-in galvanometer and batteries, the QJ23 is housed in a lightweight, durable carrying case. Specifications Range: 1 ω to 9.999Mω Accuracy: ± 0.1% at 10K ω range / ± 0.2% at 10Mω range Galvanometer: Built in Galvanometer Sensitivity: better than1 μA/mm Power: Built in Dry cells 3x 1.5V, or external Dimensions: 240 x 180 x 140 mm Weight: Approximately <2kg

The Tinsley QJ23 is a stable and accurate Wheatstone bridge for resistance measurements.

The 4 Rheostat decades may also be used as an adjustable 4-dial decade resistance box.

Self-contained with built-in galvanometer and batteries, the QJ23 is housed in a lightweight, durable carrying case.

Specifications

  • Range: 1 Ω to 9.999MΩ
  • Accuracy: ± 0.1% at 10K Ω range / ± 0.2% at 10MΩ range
  • Galvanometer: Built in
  • Galvanometer Sensitivity: better than1 μA/mm
  • Power: Built in Dry cells 3x 1.5V, or external
  • Dimensions: 240 x 180 x 140 mm
  • Weight: Approximately <2kg
Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Calibration Instruments
Product Number QJ23
Product Name Portable Wheatstone Bridge
Calibrator Style Portable
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
VNA Calibration Kit - WR28CK32 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details