The WR-12 calibration kit is a precision tool for vector network analyzer calibration in the 60 GHz to 90 GHz frequency range, featuring a fixed load with a maximum VSWR of 1.06:1 and power handling of 0.2 watts. It includes eleven hardware components: a fixed short, fixed waveguide load, 1/8, 1/4, and 3/8 wavelength offsets, two quick-connect flanges, two bags of screws, four alignment dowel pins, one screwdriver, and a USB driver with calibration data. The kit is constructed of beryllium copper with gold plating complying with MIL-WG-R4-512204 or ASTM B488 standards. Its external dimensions are 214 mm by 172 mm by 98 mm.
This precision calibration kit contains a flush short, offset piece and broadband load which allows for a full 12-term port calibration.
| Copper Mountain Technologies | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | WR-12 |
| Product Name | Calibration Kit - E Band |
| Calibrator Style | Portable |