Copper Mountain Technologies VNA Calibration Kit N612

Description
N612 is a 50 Ohm calibration kit that operates in the frequency range from DC to 6 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Male connectors Impedance: 50 Ohm Frequency: DC to 6 GHz Mechanical data: min. 500 mating cycles; 1.7 Nm maximum coupling test torque, 0.7 Nm to 1.1 Nm recommended torque 2002/95/EC (RoHX) Compliant PTFE/PPE dielectric material
Request a Quote
Description
N612 is a 50 Ohm calibration kit that operates in the frequency range from DC to 6 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Male connectors Impedance: 50 Ohm Frequency: DC to 6 GHz Mechanical data: min. 500 mating cycles; 1.7 Nm maximum coupling test torque, 0.7 Nm to 1.1 Nm recommended torque 2002/95/EC (RoHX) Compliant PTFE/PPE dielectric material
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Kit - N612 - Copper Mountain Technologies
Indianapolis, IN, United States
VNA Calibration Kit
N612
VNA Calibration Kit N612
N612 is a 50 Ohm calibration kit that operates in the frequency range from DC to 6 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Male connectors Impedance: 50 Ohm Frequency: DC to 6 GHz Mechanical data: min. 500 mating cycles; 1.7 Nm maximum coupling test torque, 0.7 Nm to 1.1 Nm recommended torque 2002/95/EC (RoHX) Compliant PTFE/PPE dielectric material

N612 is a 50 Ohm calibration kit that operates in the frequency range from DC to 6 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors.
Specifications:

  • N-Male connectors
  • Impedance: 50 Ohm
  • Frequency: DC to 6 GHz
  • Mechanical data: min. 500 mating cycles; 1.7 Nm maximum coupling test torque, 0.7 Nm to 1.1 Nm recommended torque
  • 2002/95/EC (RoHX) Compliant
  • PTFE/PPE dielectric material
Supplier's Site

Technical Specifications

  Copper Mountain Technologies
Product Category Calibration Instruments
Product Number N612
Product Name VNA Calibration Kit
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - N1.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 1.50E9 Hz
View Details
Calibration Kit - W Band - WR-10 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 7.50E10 to 1.10E11 Hz
View Details
Automatic Calibration Module - ACM2708 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details
Calibration Kit - CM292F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 4.00E10 Hz
View Details