The ACM2202 is an automatic calibration module designed for two-port vector network analyzer calibration up to 22 GHz, with 50 ohm impedance. It features two RF connectors - either type N or 3.5 mm, male or female - and a USB B interface for control and power, consuming 0.25 W. Calibration standards (Short, Open, Load, Thru) are switched internally and characterized with temperature compensation across 18°C to 28°C. The module includes a built-in 20 dB attenuator for confidence checks and stores up to three user-defined characterizations. Dimensions vary by connector type: 90-102 mm in length, 57 mm width, and 27 mm height. Operating temperature range is +5°C to +40°C, with a storage range of 0°C to +40°C. Maximum input power is 0 dBm, and damage occurs above +18 dBm or 10 V DC. Weight is 0.435 kg.
ACM2202 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 22 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of human error and expedites the calibration process. Automating the calibration routine also reduces wear and tear on the analyzer and RF cables. To perform full 2-port calibration, each end of the ACM need only be connected to the analyzer once, as opposed to 18 connections with a traditional calibration. The ACM also contains a factory characterized 20dB in-line attenuator which acts as a simulated device under test (DUT). The confidence check feature loads the factory stored DUT into memory so proper calibration can be verified. The ACM2202 comes with a protective shroud to prevent the device from being damaged.
| Copper Mountain Technologies | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | ACM2202 |
| Product Name | Automatic Calibration Module |
| Calibrator Style | Modular |
| Calibration Signal | Signal / Waveform Generator Output |
| Frequency Range | 100000 to 2.20E10 Hz |
| Other Properties | Vector Network Analyzer Calibration |