The WR-06 Waveguide Vector Analyzer Calibration Kit is a metrology-grade calibration system for vector network analyzers operating from 110 to 170 GHz. It includes a fixed short, a fixed matching load with a maximum VSWR of 1.06:1 and power handling of 0.2 watts, three waveguide shims (⅛λ, ¼λ, ⅜λ), two quick-connect flanges, ten standard and six extended 3/32 hex head screws, four alignment dowel pins, a hex screwdriver, and a calibration data USB drive. All waveguide components are made of beryllium copper with gold plating per MIL-G-45204 or ASTM B488. The kit is housed in a ruggedized enclosure measuring 8.41 inches by 6.76 inches by 3.87 inches.
The WR-06 Waveguide Calibration Kit is a metrology-grade D-band waveguide vector network analyzer (VNA) calibration kit designed to work with industry-standard network analyzers in the frequency range of 110 to 170 GHz. The calibration kit consists of one fixed short, one fixed matching load, waveguide shims (⅛λg, ¼λg, ⅜ λg offsets), two waveguide quick connects, ten 3/32 hex head waveguide screws, six 3/32 hex head extended waveguide screws, four alignment dowel pins, a 3/32” hex waveguide screwdriver, and one calibration data USB drive. The calibration kit is collected in a ruggedized box and is an ideal higher-performance metrology grade calibration set for VNA system calibrations.
| Copper Mountain Technologies | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | WR-06 |
| Product Name | Calibration Kit - D Band |
| Calibrator Style | Portable |