Copper Mountain Technologies VNA Calibration Kit N912

Description
N912 is a 50 Ohm calibration kit that operates in the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Male connectors Impedance: 50 Ohm
Request a Quote
Description
N912 is a 50 Ohm calibration kit that operates in the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Male connectors Impedance: 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Kit - N912 - Copper Mountain Technologies
Indianapolis, IN, United States
VNA Calibration Kit
N912
VNA Calibration Kit N912
N912 is a 50 Ohm calibration kit that operates in the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Male connectors Impedance: 50 Ohm

N912 is a 50 Ohm calibration kit that operates in the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors.
Specifications:

  • N-Male connectors
  • Impedance: 50 Ohm
Supplier's Site

Technical Specifications

  Copper Mountain Technologies
Product Category Calibration Instruments
Product Number N912
Product Name VNA Calibration Kit
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - W Band - WR-10 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 7.50E10 to 1.10E11 Hz
View Details
Calibration Kit - N3.5 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 3.50E9 Hz
View Details
Calibration Kit - V Band - WR-15 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 to 7.50E10 Hz
View Details
Calibration Kit - E Band - WR-12 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 6.00E10 to 9.00E10 Hz
View Details