Copper Mountain Technologies VNA Calibration Kit S911

Description
S911 is a 50 Ohm calibration kit specified over the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has 3.5 mm (SMA-compatible) female connectors. Specifications: 3.5 mm connectors Impedance: 50 Ohm Frequency: DC to 9 GHz
Request a Quote
Description
S911 is a 50 Ohm calibration kit specified over the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has 3.5 mm (SMA-compatible) female connectors. Specifications: 3.5 mm connectors Impedance: 50 Ohm Frequency: DC to 9 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Kit - S911 - Copper Mountain Technologies
Indianapolis, IN, United States
VNA Calibration Kit
S911
VNA Calibration Kit S911
S911 is a 50 Ohm calibration kit specified over the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has 3.5 mm (SMA-compatible) female connectors. Specifications: 3.5 mm connectors Impedance: 50 Ohm Frequency: DC to 9 GHz

S911 is a 50 Ohm calibration kit specified over the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has 3.5 mm (SMA-compatible) female connectors.

Specifications:

  • 3.5 mm connectors
  • Impedance: 50 Ohm
  • Frequency: DC to 9 GHz
Supplier's Site

Technical Specifications

  Copper Mountain Technologies
Product Category Calibration Instruments
Product Number S911
Product Name VNA Calibration Kit
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - N3.5 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 3.50E9 Hz
View Details
Calibration Kit - V Band - WR-15 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 to 7.50E10 Hz
View Details
Automatic Calibration Module - ACM2543 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details
VNA Calibration Kit - N612 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details