Copper Mountain Technologies Automatic Calibration Module ACM2506

Description
ACM2506 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 6.5 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of human error and expedites the calibration process. Automating the calibration routine also reduces wear and tear on the analyzer and RF cables. To perform full two-port calibration, each end of the ACM need only be connected to the analyzer once, as opposed to seven connections with a traditional calibration. The ACM also contains a factory characterized 20dB in-line attenuator which acts as a simulated device under test (DUT). The confidence check feature loads the factory stored DUT into memory so proper calibration can be verified. The ACM2506 comes with a protective shroud to prevent the device from being damaged. ACM2506 Automatic Calibration Module Frequency Range: 20 kHz to 6.5 GHz Impedance: 50 Ohm
Request a Quote Datasheet
Description
ACM2506 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 6.5 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of human error and expedites the calibration process. Automating the calibration routine also reduces wear and tear on the analyzer and RF cables. To perform full two-port calibration, each end of the ACM need only be connected to the analyzer once, as opposed to seven connections with a traditional calibration. The ACM also contains a factory characterized 20dB in-line attenuator which acts as a simulated device under test (DUT). The confidence check feature loads the factory stored DUT into memory so proper calibration can be verified. The ACM2506 comes with a protective shroud to prevent the device from being damaged. ACM2506 Automatic Calibration Module Frequency Range: 20 kHz to 6.5 GHz Impedance: 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Calibration Module - ACM2506 - Copper Mountain Technologies
Indianapolis, IN, United States
Automatic Calibration Module
ACM2506
Automatic Calibration Module ACM2506
ACM2506 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 6.5 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of human error and expedites the calibration process. Automating the calibration routine also reduces wear and tear on the analyzer and RF cables. To perform full two-port calibration, each end of the ACM need only be connected to the analyzer once, as opposed to seven connections with a traditional calibration. The ACM also contains a factory characterized 20dB in-line attenuator which acts as a simulated device under test (DUT). The confidence check feature loads the factory stored DUT into memory so proper calibration can be verified. The ACM2506 comes with a protective shroud to prevent the device from being damaged. ACM2506 Automatic Calibration Module Frequency Range: 20 kHz to 6.5 GHz Impedance: 50 Ohm

ACM2506 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 6.5 GHz. It is a fully automatic USB-controlled and powered electronic calibration module. Minimizing the number of steps required by technicians reduces the risk of human error and expedites the calibration process. Automating the calibration routine also reduces wear and tear on the analyzer and RF cables. To perform full two-port calibration, each end of the ACM need only be connected to the analyzer once, as opposed to seven connections with a traditional calibration. The ACM also contains a factory characterized 20dB in-line attenuator which acts as a simulated device under test (DUT). The confidence check feature loads the factory stored DUT into memory so proper calibration can be verified. The ACM2506 comes with a protective shroud to prevent the device from being damaged.

  • ACM2506 Automatic Calibration Module
  • Frequency Range: 20 kHz to 6.5 GHz
  • Impedance: 50 Ohm
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Calibration Instruments
Product Number ACM2506
Product Name Automatic Calibration Module
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
Frequency Range 20000 to 6.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - V Band - WR-15 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 to 7.50E10 Hz
View Details
Calibration Kit - E Band - WR-12 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 6.00E10 to 9.00E10 Hz
View Details
VNA Calibration Kit - N1.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 1.50E9 Hz
View Details
Calibration Kit - CMNF18 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
View Details