Bluetools 539-2000-2

Description
MULTITEST "Supreme" Calibration System Listed here are all of the components to CDI's "Supreme" MULTITEST Torque Calibration System. This is our mid-range system for torque, which has a range from 15 in. ozs. to 2000 ft. lbs. Designed for the user who requires precision accuracy and reliability in a torque calibration system. This set includes an extension arm for long torque wrenches and 3 joint rate simulators for testing power tools.* PC compatible software and cables are also included. * Not for use with impact and pulse tools. CDI's Torque Only System - Part Number 539-2000-2 consists of the following: Part Number Description 2000-610-02 MULTITEST Monitor 2000-600-02 Mechanical Loader 2000 ft.lb. capacity 2000-100-02 Roller Cabinet 2000-400-02 4-in-1 Transducer Kit, 4 - 250 in.lb. 2000-500-02 4-in-1 Transducer Adapter Kit 2000-4-02 Transducer Range from 5 - 50 in.oz. 2000-5-02 Transducer Range from 15 - 200 in.oz. 2000-12-02 Transducer Range from 60 - 600 ft.lb. 2000-13-02 Transducer Range from 100 - 1000 ft.lb. 2000-14-02 Transducer Range from 200 - 2000 ft.lb. 2000-550-02
Description
MULTITEST "Supreme" Calibration System Listed here are all of the components to CDI's "Supreme" MULTITEST Torque Calibration System. This is our mid-range system for torque, which has a range from 15 in. ozs. to 2000 ft. lbs. Designed for the user who requires precision accuracy and reliability in a torque calibration system. This set includes an extension arm for long torque wrenches and 3 joint rate simulators for testing power tools.* PC compatible software and cables are also included. * Not for use with impact and pulse tools. CDI's Torque Only System - Part Number 539-2000-2 consists of the following: Part Number Description 2000-610-02 MULTITEST Monitor 2000-600-02 Mechanical Loader 2000 ft.lb. capacity 2000-100-02 Roller Cabinet 2000-400-02 4-in-1 Transducer Kit, 4 - 250 in.lb. 2000-500-02 4-in-1 Transducer Adapter Kit 2000-4-02 Transducer Range from 5 - 50 in.oz. 2000-5-02 Transducer Range from 15 - 200 in.oz. 2000-12-02 Transducer Range from 60 - 600 ft.lb. 2000-13-02 Transducer Range from 100 - 1000 ft.lb. 2000-14-02 Transducer Range from 200 - 2000 ft.lb. 2000-550-02

Suppliers

Company
Product
Description
Supplier Links
539-2000-2 -  - Bluetools
Greensboro, NC, USA
539-2000-2
539-2000-2
MULTITEST "Supreme" Calibration System Listed here are all of the components to CDI's "Supreme" MULTITEST Torque Calibration System. This is our mid-range system for torque, which has a range from 15 in. ozs. to 2000 ft. lbs. Designed for the user who requires precision accuracy and reliability in a torque calibration system. This set includes an extension arm for long torque wrenches and 3 joint rate simulators for testing power tools.* PC compatible software and cables are also included. * Not for use with impact and pulse tools. CDI's Torque Only System - Part Number 539-2000-2 consists of the following: Part Number Description 2000-610-02 MULTITEST Monitor 2000-600-02 Mechanical Loader 2000 ft.lb. capacity 2000-100-02 Roller Cabinet 2000-400-02 4-in-1 Transducer Kit, 4 - 250 in.lb. 2000-500-02 4-in-1 Transducer Adapter Kit 2000-4-02 Transducer Range from 5 - 50 in.oz. 2000-5-02 Transducer Range from 15 - 200 in.oz. 2000-12-02 Transducer Range from 60 - 600 ft.lb. 2000-13-02 Transducer Range from 100 - 1000 ft.lb. 2000-14-02 Transducer Range from 200 - 2000 ft.lb. 2000-550-02

MULTITEST "Supreme" Calibration System

Listed here are all of the components to CDI's "Supreme" MULTITEST Torque Calibration System. This is our mid-range system for torque, which has a range from 15 in. ozs. to 2000 ft. lbs. Designed for the user who requires precision accuracy and reliability in a torque calibration system. This set includes an extension arm for long torque wrenches and 3 joint rate simulators for testing power tools.* PC compatible software and cables are also included.
* Not for use with impact and pulse tools.

CDI's Torque Only System - Part Number 539-2000-2 consists of the following:

  • Part Number Description
  • 2000-610-02 MULTITEST Monitor
  • 2000-600-02 Mechanical Loader 2000 ft.lb. capacity
  • 2000-100-02 Roller Cabinet
  • 2000-400-02 4-in-1 Transducer Kit, 4 - 250 in.lb.
  • 2000-500-02 4-in-1 Transducer Adapter Kit
  • 2000-4-02 Transducer Range from 5 - 50 in.oz.
  • 2000-5-02 Transducer Range from 15 - 200 in.oz.
  • 2000-12-02 Transducer Range from 60 - 600 ft.lb.
  • 2000-13-02 Transducer Range from 100 - 1000 ft.lb.
  • 2000-14-02 Transducer Range from 200 - 2000 ft.lb.
  • 2000-550-02
Supplier's Site

Technical Specifications

  Bluetools
Product Category Calibration Instruments
Product Name 539-2000-2
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details