Bluetools 539-5000-1

Description
SURETEST "Premier" Calibration System CDI's All Inclusive Torque Calibration System - Part Number 539-5000-1 Our most comprehensive calibration system for torque calibration Calibrate torque wrenches up to 2000 ft. lbs. Accuracy: 0.25% of indicated value, CW and CCW, from 10% to 100% of full scale Includes the easy-to-use 4-in-1 transducer kit Five single transducers ranging from 5 in. oz. up to 2000 ft. lbs. Includes torque screwdriver testing kit Automatic safety feature locks system to prevent overloading and possible damage to transducers Displays eight units of torque and six units of torque measurement Also includes a calibration stand and all necessary calibration wheels, arms, weights and trays Downloading software included The World's Most Complete System. Part Number 539-2000-1 consists of the following: Part Number Description 5000-ST SURETEST Monitor 2000-600-02 Mechanical Loader 2000 ft.lb. capacity 2000-100-02 Roller Cabinet 2000-400-02 4-in-1 Transducer Kit, 4 - 250 in.lb. 2000-500-02 4-in-1 Transducer Adapter Kit 2000-4-02 Transducer Range from 5 - 50 in.oz. 2000-5-02 Transducer Range from 15 - 200 in.oz. 2000-12-02 Transducer Range from 60 - 600 ft.lb. 2000-13-02
Description
SURETEST "Premier" Calibration System CDI's All Inclusive Torque Calibration System - Part Number 539-5000-1 Our most comprehensive calibration system for torque calibration Calibrate torque wrenches up to 2000 ft. lbs. Accuracy: 0.25% of indicated value, CW and CCW, from 10% to 100% of full scale Includes the easy-to-use 4-in-1 transducer kit Five single transducers ranging from 5 in. oz. up to 2000 ft. lbs. Includes torque screwdriver testing kit Automatic safety feature locks system to prevent overloading and possible damage to transducers Displays eight units of torque and six units of torque measurement Also includes a calibration stand and all necessary calibration wheels, arms, weights and trays Downloading software included The World's Most Complete System. Part Number 539-2000-1 consists of the following: Part Number Description 5000-ST SURETEST Monitor 2000-600-02 Mechanical Loader 2000 ft.lb. capacity 2000-100-02 Roller Cabinet 2000-400-02 4-in-1 Transducer Kit, 4 - 250 in.lb. 2000-500-02 4-in-1 Transducer Adapter Kit 2000-4-02 Transducer Range from 5 - 50 in.oz. 2000-5-02 Transducer Range from 15 - 200 in.oz. 2000-12-02 Transducer Range from 60 - 600 ft.lb. 2000-13-02

Suppliers

Company
Product
Description
Supplier Links
539-5000-1 -  - Bluetools
Greensboro, NC, USA
539-5000-1
539-5000-1
SURETEST "Premier" Calibration System CDI's All Inclusive Torque Calibration System - Part Number 539-5000-1 Our most comprehensive calibration system for torque calibration Calibrate torque wrenches up to 2000 ft. lbs. Accuracy: 0.25% of indicated value, CW and CCW, from 10% to 100% of full scale Includes the easy-to-use 4-in-1 transducer kit Five single transducers ranging from 5 in. oz. up to 2000 ft. lbs. Includes torque screwdriver testing kit Automatic safety feature locks system to prevent overloading and possible damage to transducers Displays eight units of torque and six units of torque measurement Also includes a calibration stand and all necessary calibration wheels, arms, weights and trays Downloading software included The World's Most Complete System. Part Number 539-2000-1 consists of the following: Part Number Description 5000-ST SURETEST Monitor 2000-600-02 Mechanical Loader 2000 ft.lb. capacity 2000-100-02 Roller Cabinet 2000-400-02 4-in-1 Transducer Kit, 4 - 250 in.lb. 2000-500-02 4-in-1 Transducer Adapter Kit 2000-4-02 Transducer Range from 5 - 50 in.oz. 2000-5-02 Transducer Range from 15 - 200 in.oz. 2000-12-02 Transducer Range from 60 - 600 ft.lb. 2000-13-02

SURETEST "Premier" Calibration System

CDI's All Inclusive Torque Calibration System - Part Number 539-5000-1

  • Our most comprehensive calibration system for torque calibration
  • Calibrate torque wrenches up to 2000 ft. lbs.
  • Accuracy: 0.25% of indicated value, CW and CCW, from 10% to 100% of full scale
  • Includes the easy-to-use 4-in-1 transducer kit
  • Five single transducers ranging from 5 in. oz. up to 2000 ft. lbs.
  • Includes torque screwdriver testing kit
  • Automatic safety feature locks system to prevent overloading and possible damage to transducers
  • Displays eight units of torque and six units of torque measurement
  • Also includes a calibration stand and all necessary calibration wheels, arms, weights and trays
  • Downloading software included

The World's Most Complete System. Part Number 539-2000-1 consists of the following:

  • Part Number Description
  • 5000-ST SURETEST Monitor
  • 2000-600-02 Mechanical Loader 2000 ft.lb. capacity
  • 2000-100-02 Roller Cabinet
  • 2000-400-02 4-in-1 Transducer Kit, 4 - 250 in.lb.
  • 2000-500-02 4-in-1 Transducer Adapter Kit
  • 2000-4-02 Transducer Range from 5 - 50 in.oz.
  • 2000-5-02 Transducer Range from 15 - 200 in.oz.
  • 2000-12-02 Transducer Range from 60 - 600 ft.lb.
  • 2000-13-02
Supplier's Site

Technical Specifications

  Bluetools
Product Category Calibration Instruments
Product Name 539-5000-1
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details