NETGEAR Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| Enhanced Scalability and Network Convergence for Growing Businesses The Stackable Smart Managed Switch series is unique in delivering the scalability, reliability, and performance growing small and medium-sized businesses need in... | |
| Expanding Wired Connectivity for SOHO Networks The NETGEAR SOHO Ethernet Unmanaged Switches provide easy and affordable network connectivity to small offices and home/offices. They are easy to use, reliable, and... | |
| Experience the most versatile and easy to manage switches in the market The Insight Managed Smart Cloud Gigabit Ethernet Switches are the first switches from NETGEAR with anywhere configuration and... | |
| Gone are the days of flashing LED lights, tangled cables, and bulky design. The GS908 and GS908E are the first switches that you want to display! Thanks to the stylish... | |
| Instant Connectivity with Reliable Performance The NETGEAR Fast Ethernet Unmanaged Switch series helps businesses cost-effectively expand their network. These Unmanaged Fast Ethernet switches come in a wide range of models... | |
| Instant Connectivity with Reliable Performance The NETGEAR Gigabit Unmanaged Switch series helps businesses cost-effectively expand their network to Gigabit speeds and higher port counts. These unmanaged Gigabit switches come in... | |
| M6100: The Latest Advances in Hardware and Software Engineering for Higher Flexibility, Lower Complexity and Stronger Investment Protection, at a High-Value Price Point. The NETGEAR® Chassis M6100 series delivers... | |
| M7100: The Latest Advances in Hardware and Software Engineering for Higher Availability, Lower Latency and Stronger Security, at a High-value Price Point. The 10 Gigabit M7100 series consists of a... | |
| NETGEAR Smart Managed Plus Click Switch Family Overview The Smart Managed Plus Click Switches GSS108E (8-port), GSS108EPP (8-port with PoE+) and GSS116E (16-port), all feature an innovative and flexible mounting... | |
| Plenty of headroom with 1G, 2.5G, 5G and even 10G! Businesses need to be ready for future expansion: with incoming new multispeed devices, their wired network needs to expand its... | |
| Powerful 10G Connections for Stacking and Uplink to Servers and Network Storage Systems An ideal companion to the rapidly emerging class of 10-Gigabit servers, the NETGEAR Gigabit Stackable Smart Managed... | |
| Stackable Switches with Full PoE+ Provisioning The world’s first 1G and 10G virtual chassis platform with 10G stacking designed for mid-enterprise edge and SMB core deployments. The M4300 series scales... | |
| The NETGEAR Easy-Mount Switch Family Overview The NETGEAR Easy-Mount Switch allows you to put more PoE/PoE+ ports Virtually Anywhere™ with its unique mounting system. The Easy-Mount Switch family comes... | |
| Unlock the Potential of your 10G/Multi-Gig devices The XS505M and XS508M come with copper Ethernet 5-speed ports that provide either FastEthernet, 1-Gigabit, 2.5-Gigabit, 5-Gigabit or 10-Gigabit connectivity, as well as... | |
| Wave 2 11ac Access Point deployment The world’s first Multigigabit Ethernet switch with eight full power PoE+ and multi-speed 1G, 2.5G ports combined with two 10G uplinks for a fully... | |
| Control and Configure Beyond Plug-N-Play Connectivity,/p>Today's growing businesses demand and rely more on their network to carry out mission-critical business activities. Companies are putting more network traffic and applications... | |
| As a leading provider of network equipment for SMBs, NETGEAR® understands the importance of reliable and high performance networks. With the growth of virtualization, cloud-based services and applications like... | |
| NETGEAR Smart Managed Pro Switches are purposely designed for SMB customers with high performance, SMB-oriented features and easy management - enabling SMB networks to support Voice over IP (VoIP), streaming... | |
| The NETGEAR Intelligent Edge M4100 series consists of 9 fully managed switches, ranging from 12-port to 50-port Fast and Gigabit Ethernet. They are ideal for all organizations considering reliable, affordable... | |
| The NETGEAR ProSAFE® 10 Gigabit Stackable Managed Switch, M7300 XSM7224S, allows for a flexible top-of-rack infrastructure. All 24 ports of 10 Gigabit SFP+ interfaces are Gigabit/10 Gigabit capable and deliver... | |
| The next generation M5300 series is NETGEAR top of the line for managed, stackable Gigabit Ethernet switches with embedded 10 Gigabit Ethernet uplink and stacking connectivity. They are ideal for... | |
| The S3300 Series are a new generation of Gigabit Stackable Smart Managed Switches which have four (4) 10G ports, which can be used for uplinks and/or stacking between other S3300... |