NETGEAR Inc. Fully Managed 10 Gigabit Network Switches M7100 Series: Aggregation

Description
M7100: The Latest Advances in Hardware and Software Engineering for Higher Availability, Lower Latency and Stronger Security, at a High-value Price Point. The 10 Gigabit M7100 series consists of a fully managed, low-latency, line-rate 10G Copper "Base-T" switch solution—with 24 ports 10GBase-T (RJ45) that support Fast Ethernet, Gigabit Ethernet and 10 Gigabit speeds for server, storage and network progressive upgrade. It includes 4 ports SFP+ that broaden 10 Gigabit connectivity for 1G/10G fiber uplinks and other DAC connections. M7100 series is ideal for all organizations considering reliable, affordable and simple 10 Gigabit Ethernet Top-of-Rack server access layer; and high-density, high-performance 10GbE backbone architectures. Layer 2+ with static routing 10 Gigabit transition with Base-T Top-of-the-line performance and IPv6 ready Top-of-rack availability Industry standard management Industry leading warranty
Datasheet
Description
M7100: The Latest Advances in Hardware and Software Engineering for Higher Availability, Lower Latency and Stronger Security, at a High-value Price Point. The 10 Gigabit M7100 series consists of a fully managed, low-latency, line-rate 10G Copper "Base-T" switch solution—with 24 ports 10GBase-T (RJ45) that support Fast Ethernet, Gigabit Ethernet and 10 Gigabit speeds for server, storage and network progressive upgrade. It includes 4 ports SFP+ that broaden 10 Gigabit connectivity for 1G/10G fiber uplinks and other DAC connections. M7100 series is ideal for all organizations considering reliable, affordable and simple 10 Gigabit Ethernet Top-of-Rack server access layer; and high-density, high-performance 10GbE backbone architectures. Layer 2+ with static routing 10 Gigabit transition with Base-T Top-of-the-line performance and IPv6 ready Top-of-rack availability Industry standard management Industry leading warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fully Managed 10 Gigabit Network Switches - M7100 Series: Aggregation - NETGEAR Inc.
Santa Clara, CA, USA
Fully Managed 10 Gigabit Network Switches
M7100 Series: Aggregation
Fully Managed 10 Gigabit Network Switches M7100 Series: Aggregation
M7100: The Latest Advances in Hardware and Software Engineering for Higher Availability, Lower Latency and Stronger Security, at a High-value Price Point. The 10 Gigabit M7100 series consists of a fully managed, low-latency, line-rate 10G Copper "Base-T" switch solution—with 24 ports 10GBase-T (RJ45) that support Fast Ethernet, Gigabit Ethernet and 10 Gigabit speeds for server, storage and network progressive upgrade. It includes 4 ports SFP+ that broaden 10 Gigabit connectivity for 1G/10G fiber uplinks and other DAC connections. M7100 series is ideal for all organizations considering reliable, affordable and simple 10 Gigabit Ethernet Top-of-Rack server access layer; and high-density, high-performance 10GbE backbone architectures. Layer 2+ with static routing 10 Gigabit transition with Base-T Top-of-the-line performance and IPv6 ready Top-of-rack availability Industry standard management Industry leading warranty

M7100: The Latest Advances in Hardware and Software Engineering for Higher Availability, Lower Latency and Stronger Security, at a High-value Price Point.

The 10 Gigabit M7100 series consists of a fully managed, low-latency, line-rate 10G Copper "Base-T" switch solution—with 24 ports 10GBase-T (RJ45) that support Fast Ethernet, Gigabit Ethernet and 10 Gigabit speeds for server, storage and network progressive upgrade. It includes 4 ports SFP+ that broaden 10 Gigabit connectivity for 1G/10G fiber uplinks and other DAC connections.

M7100 series is ideal for all organizations considering reliable, affordable and simple 10 Gigabit Ethernet Top-of-Rack server access layer; and high-density, high-performance 10GbE backbone architectures.

  • Layer 2+ with static routing
  • 10 Gigabit transition with Base-T
  • Top-of-the-line performance and IPv6 ready
  • Top-of-rack availability
  • Industry standard management
  • Industry leading warranty
Supplier's Site Datasheet

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number M7100 Series: Aggregation
Product Name Fully Managed 10 Gigabit Network Switches
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Ethernet, 10Base-T Ethernet, Gigabit Ethernet, Fast Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Network Switches - 136220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
View Details
DNV & LR Unmanaged Certified Industrial Ethernet Switches - INS-8408AM - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details