NETGEAR Inc. Multi-Gigabit Ethernet Smart Managed Pro Switches MS Series

Description
Plenty of headroom with 1G, 2.5G, 5G and even 10G! Businesses need to be ready for future expansion: with incoming new multispeed devices, their wired network needs to expand its reach and scope to support speeds greater than 1 Gigabit. The IEEE 802.3bz standard paved the way for new 2.5 Gigabit and 5 Gigabit speeds in addition to legacy 1 Gigabit and 10 Gigabit per second. New servers, workstations, storage devices, and motherboards are coming with 802.3bz (NBASE-T) Multi-Gigabit Ethernet for 2.5X to 5X faster speeds up to 100 meters (323 feet) on legacy Cat5E / Cat6 cables. That is why NETGEAR launched its new 8-Port Multi-Gigabit Smart Managed Pro Switches with 10G Copper/Fiber Uplinks. Each port automatically detects which speed is needed by the connected device and provides the adequate speed. As opposed to regular 10-Gigabit switches that will only provide 1-Gigabit connectivity to any device that require less than 10-Gigabit, the MS510TX and MS510TXPP give the exact speed required, with no downgrade. Also, the new NETGEAR Multi-speed switch ports can connect regular CAT5e Ethernet cables, without the need to upgrade to CAT6 wiring, therefore reducing wiring costs and hassle. Traffic Management Auto Negotiation of speed and duplex modes IEEE 802.3x Flow Control Dynamic MAC address management IEEE 802.1Q-based VLAN Auto Voice VLAN Auto Video VLAN VLAN routing QoS based on WRR, strict priority, or both Port-based and IEEE 801.2p-based QoS TCP/UDP-based QoS DiffServ IPv4 and IPv6-based QoS DSCP Support Rate Limiting (ingress, or egress) Link Aggregation and LACP
Datasheet
Description
Plenty of headroom with 1G, 2.5G, 5G and even 10G! Businesses need to be ready for future expansion: with incoming new multispeed devices, their wired network needs to expand its reach and scope to support speeds greater than 1 Gigabit. The IEEE 802.3bz standard paved the way for new 2.5 Gigabit and 5 Gigabit speeds in addition to legacy 1 Gigabit and 10 Gigabit per second. New servers, workstations, storage devices, and motherboards are coming with 802.3bz (NBASE-T) Multi-Gigabit Ethernet for 2.5X to 5X faster speeds up to 100 meters (323 feet) on legacy Cat5E / Cat6 cables. That is why NETGEAR launched its new 8-Port Multi-Gigabit Smart Managed Pro Switches with 10G Copper/Fiber Uplinks. Each port automatically detects which speed is needed by the connected device and provides the adequate speed. As opposed to regular 10-Gigabit switches that will only provide 1-Gigabit connectivity to any device that require less than 10-Gigabit, the MS510TX and MS510TXPP give the exact speed required, with no downgrade. Also, the new NETGEAR Multi-speed switch ports can connect regular CAT5e Ethernet cables, without the need to upgrade to CAT6 wiring, therefore reducing wiring costs and hassle. Traffic Management Auto Negotiation of speed and duplex modes IEEE 802.3x Flow Control Dynamic MAC address management IEEE 802.1Q-based VLAN Auto Voice VLAN Auto Video VLAN VLAN routing QoS based on WRR, strict priority, or both Port-based and IEEE 801.2p-based QoS TCP/UDP-based QoS DiffServ IPv4 and IPv6-based QoS DSCP Support Rate Limiting (ingress, or egress) Link Aggregation and LACP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Gigabit Ethernet Smart Managed Pro Switches - MS Series - NETGEAR Inc.
Santa Clara, CA, USA
Multi-Gigabit Ethernet Smart Managed Pro Switches
MS Series
Multi-Gigabit Ethernet Smart Managed Pro Switches MS Series
Plenty of headroom with 1G, 2.5G, 5G and even 10G! Businesses need to be ready for future expansion: with incoming new multispeed devices, their wired network needs to expand its reach and scope to support speeds greater than 1 Gigabit. The IEEE 802.3bz standard paved the way for new 2.5 Gigabit and 5 Gigabit speeds in addition to legacy 1 Gigabit and 10 Gigabit per second. New servers, workstations, storage devices, and motherboards are coming with 802.3bz (NBASE-T) Multi-Gigabit Ethernet for 2.5X to 5X faster speeds up to 100 meters (323 feet) on legacy Cat5E / Cat6 cables. That is why NETGEAR launched its new 8-Port Multi-Gigabit Smart Managed Pro Switches with 10G Copper/Fiber Uplinks. Each port automatically detects which speed is needed by the connected device and provides the adequate speed. As opposed to regular 10-Gigabit switches that will only provide 1-Gigabit connectivity to any device that require less than 10-Gigabit, the MS510TX and MS510TXPP give the exact speed required, with no downgrade. Also, the new NETGEAR Multi-speed switch ports can connect regular CAT5e Ethernet cables, without the need to upgrade to CAT6 wiring, therefore reducing wiring costs and hassle. Traffic Management Auto Negotiation of speed and duplex modes IEEE 802.3x Flow Control Dynamic MAC address management IEEE 802.1Q-based VLAN Auto Voice VLAN Auto Video VLAN VLAN routing QoS based on WRR, strict priority, or both Port-based and IEEE 801.2p-based QoS TCP/UDP-based QoS DiffServ IPv4 and IPv6-based QoS DSCP Support Rate Limiting (ingress, or egress) Link Aggregation and LACP

Plenty of headroom with 1G, 2.5G, 5G and even 10G!

Businesses need to be ready for future expansion: with incoming new multispeed devices, their wired network needs to expand its reach and scope to support speeds greater than 1 Gigabit. The IEEE 802.3bz standard paved the way for new 2.5 Gigabit and 5 Gigabit speeds in addition to legacy 1 Gigabit and 10 Gigabit per second. New servers, workstations, storage devices, and motherboards are coming with 802.3bz (NBASE-T) Multi-Gigabit Ethernet for 2.5X to 5X faster speeds up to 100 meters (323 feet) on legacy Cat5E / Cat6 cables.
That is why NETGEAR launched its new 8-Port Multi-Gigabit Smart Managed Pro Switches with 10G Copper/Fiber Uplinks. Each port automatically detects which speed is needed by the connected device and provides the adequate speed. As opposed to regular 10-Gigabit switches that will only provide 1-Gigabit connectivity to any device that require less than 10-Gigabit, the MS510TX and MS510TXPP give the exact speed required, with no downgrade. Also, the new NETGEAR Multi-speed switch ports can connect regular CAT5e Ethernet cables, without the need to upgrade to CAT6 wiring, therefore reducing wiring costs and hassle.

Traffic Management

  • Auto Negotiation of speed and duplex modes
  • IEEE 802.3x Flow Control
  • Dynamic MAC address management
  • IEEE 802.1Q-based VLAN
  • Auto Voice VLAN
  • Auto Video VLAN
  • VLAN routing
  • QoS based on WRR, strict priority, or both
  • Port-based and IEEE 801.2p-based QoS
  • TCP/UDP-based QoS
  • DiffServ
  • IPv4 and IPv6-based QoS
  • DSCP Support
  • Rate Limiting (ingress, or egress)
  • Link Aggregation and LACP
Supplier's Site Datasheet

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number MS Series
Product Name Multi-Gigabit Ethernet Smart Managed Pro Switches
Network Equipment Switch
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Network Switches - 2681603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 0.0100 to 1 Gbps
View Details
Lite Managed Industrial PoE+ Switches - SEN-8428PL - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details