NETGEAR Inc. Fully Managed Network Switches M7300 Series: Aggregation

Description
The NETGEAR ProSAFE® 10 Gigabit Stackable Managed Switch, M7300 XSM7224S, allows for a flexible top-of-rack infrastructure. All 24 ports of 10 Gigabit SFP+ interfaces are Gigabit/10 Gigabit capable and deliver wired speed performance with ultra low latency. Four shared 10GBase-T interfaces broaden 10 Gigabit connectivity with auto-sensing RJ45. Local/distant stacking provides versatile 10 Gigabit deployment possibilities, such as Distributed (LACP) Aggregation for virtualized servers and storage. Enterprise-class L2+ Combining superior resiliency, enterprise-class security, and non-blocking performance, the M7300 XSM7224S offers a full set of Layer 2 management features, as well as Layer 2+ (Layer 3 lite – IPv4 routing) with unsurpassed affordability. Together with VLAN routing, voice-class prioritization, and chassis-like stacking, the M7300 XSM7224S can be deployed as a data center Top-of-Rack switch, or closer to the core of small and medium businesses’ growing networks, as a distribution layer 10 Gigabit Ethernet aggregation switch. L3 Scalability The Layer 3 upgrade license XSM7224L unlocks the IPv4/IPv6 dynamic routing capabilities of the M7300 XSM7224S. Purposely built for Enterprise networks and core / aggregation layers of SMB networks, an L3 upgraded M7300 XSM7224S provides advanced routing protocols such as OSPF, VRRP, and multicast for converged applications. Data Center Availability The NETGEAR Stackable, Managed 10 Gigabit Switch M7300 XSM7224S comes with a removable power module for the main power supply with a second internal redundant power supply available as an option. Two removable fan trays increase the availability of the system, providing front-to-back cooling airflow for best compatibility with data center hot aisle / cold aisle airflow patterns. Like all NETGEAR Managed Switches, the M7300 XSM7224S is backed by the NETGEAR ProSafe Lifetime Warranty, including ProSupport Lifetime 24x7 Advanced Technical Support, and 3-Year Next Business Day Onsite Hardware Replacement.
Datasheet
Description
The NETGEAR ProSAFE® 10 Gigabit Stackable Managed Switch, M7300 XSM7224S, allows for a flexible top-of-rack infrastructure. All 24 ports of 10 Gigabit SFP+ interfaces are Gigabit/10 Gigabit capable and deliver wired speed performance with ultra low latency. Four shared 10GBase-T interfaces broaden 10 Gigabit connectivity with auto-sensing RJ45. Local/distant stacking provides versatile 10 Gigabit deployment possibilities, such as Distributed (LACP) Aggregation for virtualized servers and storage. Enterprise-class L2+ Combining superior resiliency, enterprise-class security, and non-blocking performance, the M7300 XSM7224S offers a full set of Layer 2 management features, as well as Layer 2+ (Layer 3 lite – IPv4 routing) with unsurpassed affordability. Together with VLAN routing, voice-class prioritization, and chassis-like stacking, the M7300 XSM7224S can be deployed as a data center Top-of-Rack switch, or closer to the core of small and medium businesses’ growing networks, as a distribution layer 10 Gigabit Ethernet aggregation switch. L3 Scalability The Layer 3 upgrade license XSM7224L unlocks the IPv4/IPv6 dynamic routing capabilities of the M7300 XSM7224S. Purposely built for Enterprise networks and core / aggregation layers of SMB networks, an L3 upgraded M7300 XSM7224S provides advanced routing protocols such as OSPF, VRRP, and multicast for converged applications. Data Center Availability The NETGEAR Stackable, Managed 10 Gigabit Switch M7300 XSM7224S comes with a removable power module for the main power supply with a second internal redundant power supply available as an option. Two removable fan trays increase the availability of the system, providing front-to-back cooling airflow for best compatibility with data center hot aisle / cold aisle airflow patterns. Like all NETGEAR Managed Switches, the M7300 XSM7224S is backed by the NETGEAR ProSafe Lifetime Warranty, including ProSupport Lifetime 24x7 Advanced Technical Support, and 3-Year Next Business Day Onsite Hardware Replacement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fully Managed Network Switches - M7300 Series: Aggregation - NETGEAR Inc.
Santa Clara, CA, USA
Fully Managed Network Switches
M7300 Series: Aggregation
Fully Managed Network Switches M7300 Series: Aggregation
The NETGEAR ProSAFE® 10 Gigabit Stackable Managed Switch, M7300 XSM7224S, allows for a flexible top-of-rack infrastructure. All 24 ports of 10 Gigabit SFP+ interfaces are Gigabit/10 Gigabit capable and deliver wired speed performance with ultra low latency. Four shared 10GBase-T interfaces broaden 10 Gigabit connectivity with auto-sensing RJ45. Local/distant stacking provides versatile 10 Gigabit deployment possibilities, such as Distributed (LACP) Aggregation for virtualized servers and storage. Enterprise-class L2+ Combining superior resiliency, enterprise-class security, and non-blocking performance, the M7300 XSM7224S offers a full set of Layer 2 management features, as well as Layer 2+ (Layer 3 lite – IPv4 routing) with unsurpassed affordability. Together with VLAN routing, voice-class prioritization, and chassis-like stacking, the M7300 XSM7224S can be deployed as a data center Top-of-Rack switch, or closer to the core of small and medium businesses’ growing networks, as a distribution layer 10 Gigabit Ethernet aggregation switch. L3 Scalability The Layer 3 upgrade license XSM7224L unlocks the IPv4/IPv6 dynamic routing capabilities of the M7300 XSM7224S. Purposely built for Enterprise networks and core / aggregation layers of SMB networks, an L3 upgraded M7300 XSM7224S provides advanced routing protocols such as OSPF, VRRP, and multicast for converged applications. Data Center Availability The NETGEAR Stackable, Managed 10 Gigabit Switch M7300 XSM7224S comes with a removable power module for the main power supply with a second internal redundant power supply available as an option. Two removable fan trays increase the availability of the system, providing front-to-back cooling airflow for best compatibility with data center hot aisle / cold aisle airflow patterns. Like all NETGEAR Managed Switches, the M7300 XSM7224S is backed by the NETGEAR ProSafe Lifetime Warranty, including ProSupport Lifetime 24x7 Advanced Technical Support, and 3-Year Next Business Day Onsite Hardware Replacement.

The NETGEAR ProSAFE® 10 Gigabit Stackable Managed Switch, M7300 XSM7224S, allows for a flexible top-of-rack infrastructure. All 24 ports of 10 Gigabit SFP+ interfaces are Gigabit/10 Gigabit capable and deliver wired speed performance with ultra low latency. Four shared 10GBase-T interfaces broaden 10 Gigabit connectivity with auto-sensing RJ45. Local/distant stacking provides versatile 10 Gigabit deployment possibilities, such as Distributed (LACP) Aggregation for virtualized servers and storage.

Enterprise-class L2+

Combining superior resiliency, enterprise-class security, and non-blocking performance, the M7300 XSM7224S offers a full set of Layer 2 management features, as well as Layer 2+ (Layer 3 lite – IPv4 routing) with unsurpassed affordability. Together with VLAN routing, voice-class prioritization, and chassis-like stacking, the M7300 XSM7224S can be deployed as a data center Top-of-Rack switch, or closer to the core of small and medium businesses’ growing networks, as a distribution layer 10 Gigabit Ethernet aggregation switch.

L3 Scalability

The Layer 3 upgrade license XSM7224L unlocks the IPv4/IPv6 dynamic routing capabilities of the M7300 XSM7224S. Purposely built for Enterprise networks and core / aggregation layers of SMB networks, an L3 upgraded M7300 XSM7224S provides advanced routing protocols such as OSPF, VRRP, and multicast for converged applications.

Data Center Availability

The NETGEAR Stackable, Managed 10 Gigabit Switch M7300 XSM7224S comes with a removable power module for the main power supply with a second internal redundant power supply available as an option. Two removable fan trays increase the availability of the system, providing front-to-back cooling airflow for best compatibility with data center hot aisle / cold aisle airflow patterns.

Like all NETGEAR Managed Switches, the M7300 XSM7224S is backed by the NETGEAR ProSafe Lifetime Warranty, including ProSupport Lifetime 24x7 Advanced Technical Support, and 3-Year Next Business Day Onsite Hardware Replacement.

Supplier's Site Datasheet

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number M7300 Series: Aggregation
Product Name Fully Managed Network Switches
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data