NETGEAR Inc. Datasheets for Network Modems

Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted information.
Network Modems: Learn more

Product Name Notes
Blazing Fast High-Speed Cable Internet Access With speeds up to 960 Mbps and 24X faster than DOCSIS 2.0 devices, this High-Speed Cable Modem gives you speed to spare whether you...
Boost Your Gaming and Streaming Experience The NETGEAR C6900 is CableLabs DOCSIS® 3.0 two-in-one cable modem + WiFi router. This cable modem router gives you high-speed Internet connection with...
Don’t hunt for WiFi. Take it with you. The AirCard® 341U USB Modem ends the constant hunt for public WiFi. This small yet powerful device also features a built-in...
Fast Cable Internet Access Get 16 times faster download speeds, up to 680 Mbps‡, with this 2-in-1 AC1600 WiFi router and integrated DOCSIS 3.0 cable modem for streaming HD videos,...
Fast ISP Access. No Equipment Lease. Connect directly to your cable Internet Service Provider and avoid paying for the use of their modem. Get the speed you need for streaming...
Faster Cable Internet. Dual-Band WiFi. One Device. Get all the speed you need from your cable provider without paying monthly modem rental fees. This 2-in-1 dual-band WiFi router and DOCSIS...
Faster Cable Internet. Reliable WiFi. One Device. Get the new, faster speeds cable providers are offering without taking on their cable modem rental fees. This 2-in-1 WiFi router and DOCSIS...
Faster Connections. Effortless Streaming. The NETGEAR C6220 is CableLabs DOCSIS® 3.0 two-in-one cable modem + WiFi router. This cable modem router gives you high-speed Internet connection with combined speeds...
Faster Internet. Better WiFi. One Device. Take advantage of the new, higher speeds cable providers are offering—without taking on their cable modem rental fees. This 2-in-1 WiFi router and DOCSIS...
Gigabit Speeds. Faster Downloads. Smoother Streams. The NETGEAR CM700 High Speed Cable Modem provides a connection to high-speed cable Internet with speeds up to 1.4 Gbps‡. It is CableLabs®
Industry’s First DOCSIS® 3.1 CableLabs® Certified Cable Modem Router NETGEAR® Nighthawk® X4S AC3200 WiFi DOCSIS® 3.1 Ultra-High Speed Cable Modem Router is the industry’s fastest...
Industry's First Cable Modem Supporting Gigabit Service Plans The NETGEAR CM1000 Ultra-High Speed Cable Modem provides a connection to high-speed cable Internet with speeds up to 1 Gbps†. It is...
Lose the Lease. Keep the Speed. Eliminate your monthly equipment rental fees and get up to 340 Mbps. Whether you're streaming or gaming, you'll enjoy faster connections and speed to...
Lose the Lease. Keep the Speed. Eliminate your monthly equipment rental fees and get up to 340Mbps. Whether you're streaming or gaming, you'll enjoy faster connections and speed to spare.
Simple, Fail-safe Connectivity The NETGEAR LTE Modem LB1120 is a simple LTE connectivity solution for all your devices and equipment. Simply connect this LTE Modem directly to your router, switch...
Simple, Fail-safe Connectivity The NETGEAR LTE Modem LB1121 with Power over Ethernet (PoE) is a simple LTE connectivity solution for all your devices and equipment. Simply connect this LTE Modem...
Simple, Fail-safe Connectivity The NETGEAR LTE Modem LB2120 gives you a simple, fail-safe connectivity solution for your devices or services, avoiding disruptions in broadband when your fixed wire line goes...
There’s fast, faster, and then there’s the AC1750. Grab the highest cable speed currently available and AC WiFi in one smoking fast device. The AC1750 WiFi router and integrated DOCSIS...
Zooming Fast High-Speed Cable Internet Access With speeds up to 680Mbps and 16x faster than 2.0 devices, this High-Speed Cable Modem gives you speed to spare whether you are streaming...
<h2>Cable Modem with XFINITY Voice</h2> <p>The NETGEAR CM500V Cable Modem for Internet &amp; Voice provides a connection to high-speed cable Internet and supports 2 phone lines. CableLabs<sup>&reg;< /sup> certified DOCSIS<sup>&reg;</su...
AT&T Beam USB Modem It’s fast and the LCD screen lets you know it. The AirCard® 340U (AT&T Beam) USB Modem offers download speeds of up to 100 Mbps...
Get top combined WiFi speeds of up to 1.9Gbps with AC1900 in this 2-in-1 CableLabs DOCSIS® 3.0 Cable Modem and WiFi Router. Ensure uninterrupted HD video streaming with industry's first...
The NETGEAR CM500V Cable Modem for Internet & Voice provides a connection to high-speed cable Internet and supports 2 phone lines. CableLabs® certified DOCSIS® 3.0 is 16X faster...