NETGEAR Inc. Intelligent Edge Fully Managed Network Switches M4300 Series: Access and Distribution

Description
Stackable Switches with Full PoE+ Provisioning The world’s first 1G and 10G virtual chassis platform with 10G stacking designed for mid-enterprise edge and SMB core deployments. The M4300 series scales from 24x1G to 48x10G to deliver resilient, spine and leaf, edge to core connectivity for unified wired and wireless networks. The NETGEAR M4300 Stackable Switch Series delivers L2/L3/L4 and IPv4/IPv6 cost-effective services for mid-enterprise edge with full PoE+ and SMB core deployments with unrivalled ease of use: 10 Gigabit models can seamlessly stack with 1 Gigabit models within the series, enabling spine and leaf line-rate stacking topologies. Non-stop forwarding (NSF) virtual chassis architectures provide advanced High Availability (HA) with hitless failover across the stack. Dual redundant, modular power supplies equipping full width models contribute to business continuity management. Layer 3 feature set includes static, dynamic and policy-based routing – as standard. Perfect for wireless access, unified communications and IP video, the NETGEAR M4300 Switch Series is also ready for the future, with Software-defined Network (SDN) and OpenFlow 1.3 enabled for your network. Key Features: Cost effective 1G access layer in campus LAN networks, and high performance 10G distribution layer for midsize organizations networks Advanced Layer 2, Layer 3 and Layer 4 feature set - no license required - including Policy Based Routing, RIP, VRRP, OSPF and PIM Innovative mixed "Spine and Leaf", 1G and 10G stacking with nonstop forwarding and hitless failover redundancy Low acoustics, half-width 16-port and 24-port 10G models can be paired in a single rack space for redundant Top of Rack Up to 384 (Gigabit) ports, or 384 (10 Gigabit) ports, or a combination of both in a single logical switch PoE+ (30 watts per port) with hot swap, redundant power supplies and full provisioning 48-port 10G models ultra-low latency and scalable table size with 128K MAC, 8K ARP/NDP, 4K VLANs, 12K routes Mixed Stack of 1G and 10G models provides 16K MAC, 2K ARP/NDP, 4K VLANs and 512 routes SDN-Ready OpenFlow 1.3 support for maximum investment protection
Datasheet
Description
Stackable Switches with Full PoE+ Provisioning The world’s first 1G and 10G virtual chassis platform with 10G stacking designed for mid-enterprise edge and SMB core deployments. The M4300 series scales from 24x1G to 48x10G to deliver resilient, spine and leaf, edge to core connectivity for unified wired and wireless networks. The NETGEAR M4300 Stackable Switch Series delivers L2/L3/L4 and IPv4/IPv6 cost-effective services for mid-enterprise edge with full PoE+ and SMB core deployments with unrivalled ease of use: 10 Gigabit models can seamlessly stack with 1 Gigabit models within the series, enabling spine and leaf line-rate stacking topologies. Non-stop forwarding (NSF) virtual chassis architectures provide advanced High Availability (HA) with hitless failover across the stack. Dual redundant, modular power supplies equipping full width models contribute to business continuity management. Layer 3 feature set includes static, dynamic and policy-based routing – as standard. Perfect for wireless access, unified communications and IP video, the NETGEAR M4300 Switch Series is also ready for the future, with Software-defined Network (SDN) and OpenFlow 1.3 enabled for your network. Key Features: Cost effective 1G access layer in campus LAN networks, and high performance 10G distribution layer for midsize organizations networks Advanced Layer 2, Layer 3 and Layer 4 feature set - no license required - including Policy Based Routing, RIP, VRRP, OSPF and PIM Innovative mixed "Spine and Leaf", 1G and 10G stacking with nonstop forwarding and hitless failover redundancy Low acoustics, half-width 16-port and 24-port 10G models can be paired in a single rack space for redundant Top of Rack Up to 384 (Gigabit) ports, or 384 (10 Gigabit) ports, or a combination of both in a single logical switch PoE+ (30 watts per port) with hot swap, redundant power supplies and full provisioning 48-port 10G models ultra-low latency and scalable table size with 128K MAC, 8K ARP/NDP, 4K VLANs, 12K routes Mixed Stack of 1G and 10G models provides 16K MAC, 2K ARP/NDP, 4K VLANs and 512 routes SDN-Ready OpenFlow 1.3 support for maximum investment protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Edge Fully Managed Network Switches - M4300 Series: Access and Distribution - NETGEAR Inc.
Santa Clara, CA, USA
Intelligent Edge Fully Managed Network Switches
M4300 Series: Access and Distribution
Intelligent Edge Fully Managed Network Switches M4300 Series: Access and Distribution
Stackable Switches with Full PoE+ Provisioning The world’s first 1G and 10G virtual chassis platform with 10G stacking designed for mid-enterprise edge and SMB core deployments. The M4300 series scales from 24x1G to 48x10G to deliver resilient, spine and leaf, edge to core connectivity for unified wired and wireless networks. The NETGEAR M4300 Stackable Switch Series delivers L2/L3/L4 and IPv4/IPv6 cost-effective services for mid-enterprise edge with full PoE+ and SMB core deployments with unrivalled ease of use: 10 Gigabit models can seamlessly stack with 1 Gigabit models within the series, enabling spine and leaf line-rate stacking topologies. Non-stop forwarding (NSF) virtual chassis architectures provide advanced High Availability (HA) with hitless failover across the stack. Dual redundant, modular power supplies equipping full width models contribute to business continuity management. Layer 3 feature set includes static, dynamic and policy-based routing – as standard. Perfect for wireless access, unified communications and IP video, the NETGEAR M4300 Switch Series is also ready for the future, with Software-defined Network (SDN) and OpenFlow 1.3 enabled for your network. Key Features: Cost effective 1G access layer in campus LAN networks, and high performance 10G distribution layer for midsize organizations networks Advanced Layer 2, Layer 3 and Layer 4 feature set - no license required - including Policy Based Routing, RIP, VRRP, OSPF and PIM Innovative mixed "Spine and Leaf", 1G and 10G stacking with nonstop forwarding and hitless failover redundancy Low acoustics, half-width 16-port and 24-port 10G models can be paired in a single rack space for redundant Top of Rack Up to 384 (Gigabit) ports, or 384 (10 Gigabit) ports, or a combination of both in a single logical switch PoE+ (30 watts per port) with hot swap, redundant power supplies and full provisioning 48-port 10G models ultra-low latency and scalable table size with 128K MAC, 8K ARP/NDP, 4K VLANs, 12K routes Mixed Stack of 1G and 10G models provides 16K MAC, 2K ARP/NDP, 4K VLANs and 512 routes SDN-Ready OpenFlow 1.3 support for maximum investment protection

Stackable Switches with Full PoE+ Provisioning

The world’s first 1G and 10G virtual chassis platform with 10G stacking designed for mid-enterprise edge and SMB core deployments. The M4300 series scales from 24x1G to 48x10G to deliver resilient, spine and leaf, edge to core connectivity for unified wired and wireless networks.

The NETGEAR M4300 Stackable Switch Series delivers L2/L3/L4 and IPv4/IPv6 cost-effective services for mid-enterprise edge with full PoE+ and SMB core deployments with unrivalled ease of use: 10 Gigabit models can seamlessly stack with 1 Gigabit models within the series, enabling spine and leaf line-rate stacking topologies. Non-stop forwarding (NSF) virtual chassis architectures provide advanced High Availability (HA) with hitless failover across the stack. Dual redundant, modular power supplies equipping full width models contribute to business continuity management. Layer 3 feature set includes static, dynamic and policy-based routing – as standard. Perfect for wireless access, unified communications and IP video, the NETGEAR M4300 Switch Series is also ready for the future, with Software-defined Network (SDN) and OpenFlow 1.3 enabled for your network.

Key Features:

  • Cost effective 1G access layer in campus LAN networks, and high performance 10G distribution layer for midsize organizations networks
  • Advanced Layer 2, Layer 3 and Layer 4 feature set - no license required - including Policy Based Routing, RIP, VRRP, OSPF and PIM
  • Innovative mixed "Spine and Leaf", 1G and 10G stacking with nonstop forwarding and hitless failover redundancy
  • Low acoustics, half-width 16-port and 24-port 10G models can be paired in a single rack space for redundant Top of Rack
  • Up to 384 (Gigabit) ports, or 384 (10 Gigabit) ports, or a combination of both in a single logical switch
  • PoE+ (30 watts per port) with hot swap, redundant power supplies and full provisioning
  • 48-port 10G models ultra-low latency and scalable table size with 128K MAC, 8K ARP/NDP, 4K VLANs, 12K routes
  • Mixed Stack of 1G and 10G models provides 16K MAC, 2K ARP/NDP, 4K VLANs and 512 routes
  • SDN-Ready OpenFlow 1.3 support for maximum investment protection
Supplier's Site Datasheet

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number M4300 Series: Access and Distribution
Product Name Intelligent Edge Fully Managed Network Switches
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Network Switches - 2558439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details