NETGEAR Inc. Intelligent Edge Fully Managed Network Switches M4100 Series: Access

Description
The NETGEAR Intelligent Edge M4100 series consists of 9 fully managed switches, ranging from 12-port to 50-port Fast and Gigabit Ethernet. They are ideal for all organizations considering reliable, affordable and simple access layer switching with CLI, advanced scripting capabilities and Layer 3 routing. As a cost-effective component of converged voice, video and data networking solutions, NETGEAR M4100 series delivers a secure edge in commercial buildings and campus LAN environments: PoE (802.3af) and PoE+ (802.3at) versions of M4100 series are perfect for Wireless access points, IP telephony and IP surveillance deployments. As a cost-effective component of converged voice, video and data networking solutions, NETGEAR M4100 series offers ideal, advanced features for a secure edge in commercial buildings and campus LAN environments. High availability and PoE/PoE+ full power capability Industry standard management Industry leading warranty Layer 2+ with static routing Engineered for convergence High-value performance and IPv6 ready Performance Layer 3 hardware with L2+ software affordability Built upon L3 hardware platform while Layer 2+ software package allows for better budget optimization Uses latest generation silicon low-power 40-nanometer technology L2 and L3 switching features (access control list, classification, filtering, IPv4 routing) are performed in hardware at interface line rate for voice, video, and data convergence Layer 2+ software package provides straight forward IP static routing capabilities for physical interfaces, VLANs and subnets 16K MAC address table, 1K concurrent VLANs and 64 static routes for SMB and small enterprise access layers Increased packet buffering with up to 12 Mb dynamically shared accross all interfaces for most intensive applications Low latency at all network speeds Jumbo frames support of up to 9Kb accelerating storage performance for backup and cloud applications
Datasheet
Description
The NETGEAR Intelligent Edge M4100 series consists of 9 fully managed switches, ranging from 12-port to 50-port Fast and Gigabit Ethernet. They are ideal for all organizations considering reliable, affordable and simple access layer switching with CLI, advanced scripting capabilities and Layer 3 routing. As a cost-effective component of converged voice, video and data networking solutions, NETGEAR M4100 series delivers a secure edge in commercial buildings and campus LAN environments: PoE (802.3af) and PoE+ (802.3at) versions of M4100 series are perfect for Wireless access points, IP telephony and IP surveillance deployments. As a cost-effective component of converged voice, video and data networking solutions, NETGEAR M4100 series offers ideal, advanced features for a secure edge in commercial buildings and campus LAN environments. High availability and PoE/PoE+ full power capability Industry standard management Industry leading warranty Layer 2+ with static routing Engineered for convergence High-value performance and IPv6 ready Performance Layer 3 hardware with L2+ software affordability Built upon L3 hardware platform while Layer 2+ software package allows for better budget optimization Uses latest generation silicon low-power 40-nanometer technology L2 and L3 switching features (access control list, classification, filtering, IPv4 routing) are performed in hardware at interface line rate for voice, video, and data convergence Layer 2+ software package provides straight forward IP static routing capabilities for physical interfaces, VLANs and subnets 16K MAC address table, 1K concurrent VLANs and 64 static routes for SMB and small enterprise access layers Increased packet buffering with up to 12 Mb dynamically shared accross all interfaces for most intensive applications Low latency at all network speeds Jumbo frames support of up to 9Kb accelerating storage performance for backup and cloud applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Edge Fully Managed Network Switches - M4100 Series: Access - NETGEAR Inc.
Santa Clara, CA, USA
Intelligent Edge Fully Managed Network Switches
M4100 Series: Access
Intelligent Edge Fully Managed Network Switches M4100 Series: Access
The NETGEAR Intelligent Edge M4100 series consists of 9 fully managed switches, ranging from 12-port to 50-port Fast and Gigabit Ethernet. They are ideal for all organizations considering reliable, affordable and simple access layer switching with CLI, advanced scripting capabilities and Layer 3 routing. As a cost-effective component of converged voice, video and data networking solutions, NETGEAR M4100 series delivers a secure edge in commercial buildings and campus LAN environments: PoE (802.3af) and PoE+ (802.3at) versions of M4100 series are perfect for Wireless access points, IP telephony and IP surveillance deployments. As a cost-effective component of converged voice, video and data networking solutions, NETGEAR M4100 series offers ideal, advanced features for a secure edge in commercial buildings and campus LAN environments. High availability and PoE/PoE+ full power capability Industry standard management Industry leading warranty Layer 2+ with static routing Engineered for convergence High-value performance and IPv6 ready Performance Layer 3 hardware with L2+ software affordability Built upon L3 hardware platform while Layer 2+ software package allows for better budget optimization Uses latest generation silicon low-power 40-nanometer technology L2 and L3 switching features (access control list, classification, filtering, IPv4 routing) are performed in hardware at interface line rate for voice, video, and data convergence Layer 2+ software package provides straight forward IP static routing capabilities for physical interfaces, VLANs and subnets 16K MAC address table, 1K concurrent VLANs and 64 static routes for SMB and small enterprise access layers Increased packet buffering with up to 12 Mb dynamically shared accross all interfaces for most intensive applications Low latency at all network speeds Jumbo frames support of up to 9Kb accelerating storage performance for backup and cloud applications

The NETGEAR Intelligent Edge M4100 series consists of 9 fully managed switches, ranging from 12-port to 50-port Fast and Gigabit Ethernet. They are ideal for all organizations considering reliable, affordable and simple access layer switching with CLI, advanced scripting capabilities and Layer 3 routing. As a cost-effective component of converged voice, video and data networking solutions, NETGEAR M4100 series delivers a secure edge in commercial buildings and campus LAN environments: PoE (802.3af) and PoE+ (802.3at) versions of M4100 series are perfect for Wireless access points, IP telephony and IP surveillance deployments.

As a cost-effective component of converged voice, video and data networking solutions, NETGEAR M4100 series offers ideal, advanced features for a secure edge in commercial buildings and campus LAN environments.

  • High availability and PoE/PoE+ full power capability
  • Industry standard management
  • Industry leading warranty
  • Layer 2+ with static routing
  • Engineered for convergence
  • High-value performance and IPv6 ready

Performance

  • Layer 3 hardware with L2+ software affordability
  • Built upon L3 hardware platform while Layer 2+ software package allows for better budget optimization
  • Uses latest generation silicon low-power 40-nanometer technology
  • L2 and L3 switching features (access control list, classification, filtering, IPv4 routing) are performed in hardware at interface line rate for voice, video, and data convergence
  • Layer 2+ software package provides straight forward IP static routing capabilities for physical interfaces, VLANs and subnets
  • 16K MAC address table, 1K concurrent VLANs and 64 static routes for SMB and small enterprise access layers
  • Increased packet buffering with up to 12 Mb dynamically shared accross all interfaces for most intensive applications
  • Low latency at all network speeds
  • Jumbo frames support of up to 9Kb accelerating storage performance for backup and cloud applications
Supplier's Site Datasheet

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number M4100 Series: Access
Product Name Intelligent Edge Fully Managed Network Switches
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data