NETGEAR Inc. Stackable Smart Managed Pro Switches GS Series

Description
Enhanced Scalability and Network Convergence for Growing Businesses The Stackable Smart Managed Switch series is unique in delivering the scalability, reliability, and performance growing small and medium-sized businesses need in an affordable and easy-to-manage package. The second generation of these Stackable Smart Managed Switches consists of 4 models in 28/52-port configurations. Each switch in the series comes with a total of 6 SFP ports for fiber connectivity. Among them, 2 are shared, and the other 4 are dedicated for either stacking or uplinks. This new generation of Stackable Smart Managed Switches offers two models that support PoE+ (up to 30W per port) allowing more flexible network deployments of PoE devices. The Stackable Switch series offers the flexibility and scalability that will make it easier for growing businesses to seamlessly expand their network capacity. Stacking for Scalability and High Availability The new Generation of Stackable Smart Managed Switches use 2 dedicated ports in the front of the switch for stacking, providing a 10Gbps, dual-ring, highly redundant stacking bus that carries intra-stack traffic and provide highest level of resilience, allowing you to stack up to six switches or up to 300 10/100/1000 Mbps ports, forming a virtual chassis for easy management under a single IP address. This stacking technology also provides several high-availability features to ensure business continuity: Resiliency: Due to redundant stacking port connections, there is an automatic fail-over in case any switch in the stack fails, with rapid reconfiguration, thus preventing network downtime. Hot-swappable: All switches in the stack are hot-swappable, and can be integrated or removed without disrupting the network. Full-featured, Flexible 802.3at Power over Ethernet (PoE+) With a total power budget of 192 Watts for the GS728TPS and 384 Watts for the GS752TPS, customers can choose to connect up to 48 802.3at IP-based devices in their network. Power-over-Ethernet (PoE) helps you optimize the installation and power management of network devices such as wireless access points (AP), VoIP phones, and IP-based surveillance cameras, and free your network deployment from restrictions of power outlet proximity using a standard Cat 5 cable. The first 8 ports on GS728TPS and GS752TPS also support 802.3at PoE+, providing up to 30 Watts of power for high-powered PoE devices such as videophones, RFID readers, access control systems. The switches are equipped with auto power budgeting functions, allowing flexibility in power management. The switches can prioritize how power is allocated, monitor power consumption and get alerts when power usage reaches a certain threshold.
Description
Enhanced Scalability and Network Convergence for Growing Businesses The Stackable Smart Managed Switch series is unique in delivering the scalability, reliability, and performance growing small and medium-sized businesses need in an affordable and easy-to-manage package. The second generation of these Stackable Smart Managed Switches consists of 4 models in 28/52-port configurations. Each switch in the series comes with a total of 6 SFP ports for fiber connectivity. Among them, 2 are shared, and the other 4 are dedicated for either stacking or uplinks. This new generation of Stackable Smart Managed Switches offers two models that support PoE+ (up to 30W per port) allowing more flexible network deployments of PoE devices. The Stackable Switch series offers the flexibility and scalability that will make it easier for growing businesses to seamlessly expand their network capacity. Stacking for Scalability and High Availability The new Generation of Stackable Smart Managed Switches use 2 dedicated ports in the front of the switch for stacking, providing a 10Gbps, dual-ring, highly redundant stacking bus that carries intra-stack traffic and provide highest level of resilience, allowing you to stack up to six switches or up to 300 10/100/1000 Mbps ports, forming a virtual chassis for easy management under a single IP address. This stacking technology also provides several high-availability features to ensure business continuity: Resiliency: Due to redundant stacking port connections, there is an automatic fail-over in case any switch in the stack fails, with rapid reconfiguration, thus preventing network downtime. Hot-swappable: All switches in the stack are hot-swappable, and can be integrated or removed without disrupting the network. Full-featured, Flexible 802.3at Power over Ethernet (PoE+) With a total power budget of 192 Watts for the GS728TPS and 384 Watts for the GS752TPS, customers can choose to connect up to 48 802.3at IP-based devices in their network. Power-over-Ethernet (PoE) helps you optimize the installation and power management of network devices such as wireless access points (AP), VoIP phones, and IP-based surveillance cameras, and free your network deployment from restrictions of power outlet proximity using a standard Cat 5 cable. The first 8 ports on GS728TPS and GS752TPS also support 802.3at PoE+, providing up to 30 Watts of power for high-powered PoE devices such as videophones, RFID readers, access control systems. The switches are equipped with auto power budgeting functions, allowing flexibility in power management. The switches can prioritize how power is allocated, monitor power consumption and get alerts when power usage reaches a certain threshold.

Suppliers

Company
Product
Description
Supplier Links
Stackable Smart Managed Pro Switches - GS Series - NETGEAR Inc.
Santa Clara, CA, USA
Stackable Smart Managed Pro Switches
GS Series
Stackable Smart Managed Pro Switches GS Series
Enhanced Scalability and Network Convergence for Growing Businesses The Stackable Smart Managed Switch series is unique in delivering the scalability, reliability, and performance growing small and medium-sized businesses need in an affordable and easy-to-manage package. The second generation of these Stackable Smart Managed Switches consists of 4 models in 28/52-port configurations. Each switch in the series comes with a total of 6 SFP ports for fiber connectivity. Among them, 2 are shared, and the other 4 are dedicated for either stacking or uplinks. This new generation of Stackable Smart Managed Switches offers two models that support PoE+ (up to 30W per port) allowing more flexible network deployments of PoE devices. The Stackable Switch series offers the flexibility and scalability that will make it easier for growing businesses to seamlessly expand their network capacity. Stacking for Scalability and High Availability The new Generation of Stackable Smart Managed Switches use 2 dedicated ports in the front of the switch for stacking, providing a 10Gbps, dual-ring, highly redundant stacking bus that carries intra-stack traffic and provide highest level of resilience, allowing you to stack up to six switches or up to 300 10/100/1000 Mbps ports, forming a virtual chassis for easy management under a single IP address. This stacking technology also provides several high-availability features to ensure business continuity: Resiliency: Due to redundant stacking port connections, there is an automatic fail-over in case any switch in the stack fails, with rapid reconfiguration, thus preventing network downtime. Hot-swappable: All switches in the stack are hot-swappable, and can be integrated or removed without disrupting the network. Full-featured, Flexible 802.3at Power over Ethernet (PoE+) With a total power budget of 192 Watts for the GS728TPS and 384 Watts for the GS752TPS, customers can choose to connect up to 48 802.3at IP-based devices in their network. Power-over-Ethernet (PoE) helps you optimize the installation and power management of network devices such as wireless access points (AP), VoIP phones, and IP-based surveillance cameras, and free your network deployment from restrictions of power outlet proximity using a standard Cat 5 cable. The first 8 ports on GS728TPS and GS752TPS also support 802.3at PoE+, providing up to 30 Watts of power for high-powered PoE devices such as videophones, RFID readers, access control systems. The switches are equipped with auto power budgeting functions, allowing flexibility in power management. The switches can prioritize how power is allocated, monitor power consumption and get alerts when power usage reaches a certain threshold.

Enhanced Scalability and Network Convergence for Growing Businesses

The Stackable Smart Managed Switch series is unique in delivering the scalability, reliability, and performance growing small and medium-sized businesses need in an affordable and easy-to-manage package. The second generation of these Stackable Smart Managed Switches consists of 4 models in 28/52-port configurations. Each switch in the series comes with a total of 6 SFP ports for fiber connectivity. Among them, 2 are shared, and the other 4 are dedicated for either stacking or uplinks. This new generation of Stackable Smart Managed Switches offers two models that support PoE+ (up to 30W per port) allowing more flexible network deployments of PoE devices. The Stackable Switch series offers the flexibility and scalability that will make it easier for growing businesses to seamlessly expand their network capacity.

Stacking for Scalability and High Availability

The new Generation of Stackable Smart Managed Switches use 2 dedicated ports in the front of the switch for stacking, providing a 10Gbps, dual-ring, highly redundant stacking bus that carries intra-stack traffic and provide highest level of resilience, allowing you to stack up to six switches or up to 300 10/100/1000 Mbps ports, forming a virtual chassis for easy management under a single IP address. This stacking technology also provides several high-availability features to ensure business continuity:

  • Resiliency: Due to redundant stacking port connections, there is an automatic fail-over in case any switch in the stack fails, with rapid reconfiguration, thus preventing network downtime.
  • Hot-swappable: All switches in the stack are hot-swappable, and can be integrated or removed without disrupting the network.

Full-featured, Flexible 802.3at Power over Ethernet (PoE+)

With a total power budget of 192 Watts for the GS728TPS and 384 Watts for the GS752TPS, customers can choose to connect up to 48 802.3at IP-based devices in their network. Power-over-Ethernet (PoE) helps you optimize the installation and power management of network devices such as wireless access points (AP), VoIP phones, and IP-based surveillance cameras, and free your network deployment from restrictions of power outlet proximity using a standard Cat 5 cable. The first 8 ports on GS728TPS and GS752TPS also support 802.3at PoE+, providing up to 30 Watts of power for high-powered PoE devices such as videophones, RFID readers, access control systems. The switches are equipped with auto power budgeting functions, allowing flexibility in power management. The switches can prioritize how power is allocated, monitor power consumption and get alerts when power usage reaches a certain threshold.

Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Network Equipment
Product Number GS Series
Product Name Stackable Smart Managed Pro Switches
Network Equipment Switch
Form Factor Rack Mount
Protocol / Network Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer Manager -  - MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SD-I-U-PN - 101209434 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network PROFINET IO
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details